Electronic Concepts, Inc. 4ME12 Series - Metallized Polyester

Description
STANDARD CONFIGURATIONS Axial lead termination Type 4ME12 is a versatile metallized polyester capacitor that is produced in a wrap and fill, tubular configuration with axial wire leads. The 4ME12's compact sizes offer measurable size and weight savings, and self healing properties significantly reduce the possibility of catastrophic failure. Capacitance stability is excellent. These capacitors are especially well suited for multiplier circuit applications, such as: • Electrostatic copiers • Oscilloscopes • High voltage power supplies KEY FEATURES Compact size / lightweight Excellent capacitance stability Self-healing construction Voltage range of 1,000VDC to 15,000VDC Capacitance range of .001µF to 1.00µF
Description
STANDARD CONFIGURATIONS Axial lead termination Type 4ME12 is a versatile metallized polyester capacitor that is produced in a wrap and fill, tubular configuration with axial wire leads. The 4ME12's compact sizes offer measurable size and weight savings, and self healing properties significantly reduce the possibility of catastrophic failure. Capacitance stability is excellent. These capacitors are especially well suited for multiplier circuit applications, such as: • Electrostatic copiers • Oscilloscopes • High voltage power supplies KEY FEATURES Compact size / lightweight Excellent capacitance stability Self-healing construction Voltage range of 1,000VDC to 15,000VDC Capacitance range of .001µF to 1.00µF

Suppliers

Company
Product
Description
Supplier Links
STANDARD CONFIGURATIONS Axial lead termination Type 4ME12 is a versatile metallized polyester capacitor that is produced in a wrap and fill, tubular configuration with axial wire leads. The 4ME12's compact sizes offer measurable size and weight savings, and self healing properties significantly reduce the possibility of catastrophic failure. Capacitance stability is excellent. These capacitors are especially well suited for multiplier circuit applications, such as: • Electrostatic copiers • Oscilloscopes • High voltage power supplies KEY FEATURES Compact size / lightweight Excellent capacitance stability Self-healing construction Voltage range of 1,000VDC to 15,000VDC Capacitance range of .001µF to 1.00µF

STANDARD CONFIGURATIONS

  • Axial lead termination

Type 4ME12 is a versatile metallized polyester capacitor that is produced in a wrap and fill, tubular configuration with axial wire leads.

The 4ME12's compact sizes offer measurable size and weight savings, and self healing properties significantly reduce the possibility of catastrophic failure. Capacitance stability is excellent.
These capacitors are especially well suited for multiplier circuit applications, such as:
• Electrostatic copiers
• Oscilloscopes
• High voltage power supplies

KEY FEATURES

  • Compact size / lightweight
  • Excellent capacitance stability
  • Self-healing construction
  • Voltage range of 1,000VDC to 15,000VDC
  • Capacitance range of .001µF to 1.00µF
Supplier's Site

Technical Specifications

  Electronic Concepts, Inc.
Product Category Capacitors
Product Number 4ME12 Series - Metallized Polyester
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 113235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details