Electronic Concepts, Inc. 5MPA Series - Metallized Polypropylene

Description
STANDARD CONFIGURATIONS 5 TERMINAL STYLES UL Recognized Component. Superior to other AC Capacitors because of low loss dry film construction. The 5MPA SERIES represents an excellent solution for AC motor run applications where high PWM and other feedback currents are present on top of line frequency. The 5MPA is superior to other brands. This is due to its unique high current and frequency response terminations, plus a dry film construction. KEY FEATURES Dry film construction Capacitance to 300µF Continuous operating temperature to 85°C High Current handling UL RECOGNIZED
Description
STANDARD CONFIGURATIONS 5 TERMINAL STYLES UL Recognized Component. Superior to other AC Capacitors because of low loss dry film construction. The 5MPA SERIES represents an excellent solution for AC motor run applications where high PWM and other feedback currents are present on top of line frequency. The 5MPA is superior to other brands. This is due to its unique high current and frequency response terminations, plus a dry film construction. KEY FEATURES Dry film construction Capacitance to 300µF Continuous operating temperature to 85°C High Current handling UL RECOGNIZED

Suppliers

Company
Product
Description
Supplier Links
STANDARD CONFIGURATIONS 5 TERMINAL STYLES UL Recognized Component. Superior to other AC Capacitors because of low loss dry film construction. The 5MPA SERIES represents an excellent solution for AC motor run applications where high PWM and other feedback currents are present on top of line frequency. The 5MPA is superior to other brands. This is due to its unique high current and frequency response terminations, plus a dry film construction. KEY FEATURES Dry film construction Capacitance to 300µF Continuous operating temperature to 85°C High Current handling UL RECOGNIZED

STANDARD CONFIGURATIONS

  • 5 TERMINAL STYLES

UL Recognized Component. Superior to other AC Capacitors because of low loss dry film construction.

The 5MPA SERIES represents an excellent solution for AC motor run applications where high PWM and other feedback currents are present on top of line frequency. The 5MPA is superior to other brands. This is due to its unique high current and frequency response terminations, plus a dry film construction.

KEY FEATURES

  • Dry film construction
  • Capacitance to 300µF
  • Continuous operating temperature to 85°C
  • High Current handling
  • UL RECOGNIZED
Supplier's Site

Technical Specifications

  Electronic Concepts, Inc.
Product Category Capacitors
Product Number 5MPA Series - Metallized Polypropylene
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Film Capacitors - 1725546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 104HC3102K2EM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers