Electronic Concepts, Inc. MC Series - Metallized Polycarbonate

Description
STANDARD CONFIGURATIONS MC52 Metal tube,herm seal round without insulating sleeve - axial leads insulated case MC54 Metal tube,herm seal round without insulating sleeve - axial leads grounded to case MC62 Metal tube,herm seal round with clear, plastic insulating sleeve - axial leads grounded to case Metallized Polycarbonate - Hermetically Sealed The superior electrical characteristics of type MC metallized polycarbonate film capacitors make them ideal not only for the most exacting DC requirements, but also for square-wave voltage applications such as silicon-controlled inverters, converters and rectifiers. Outstanding electrical characteristics of type MC capacitors are achieved as a result of Electronic Concepts skilled engineering and many years of experience in the manufacture of high quality metallized capacitors. Additional advantages are: High volumetric efficiency which results in small, lightweight units. This is particularly important to designers of equipment where space is at a premium. Self-healing properties assuring greater operational reliability. Low loss characteristics and high current carrying capabilities make these capacitors especially suitable for specialized AC and RF applications. Applications for these capacitors include tuned circuits, analog computer reference capacitors and precision timing and integrating circuits. KEY FEATURES High Volumetric Efficiency Self Healing Properties Low Loss Characteristics
Description
STANDARD CONFIGURATIONS MC52 Metal tube,herm seal round without insulating sleeve - axial leads insulated case MC54 Metal tube,herm seal round without insulating sleeve - axial leads grounded to case MC62 Metal tube,herm seal round with clear, plastic insulating sleeve - axial leads grounded to case Metallized Polycarbonate - Hermetically Sealed The superior electrical characteristics of type MC metallized polycarbonate film capacitors make them ideal not only for the most exacting DC requirements, but also for square-wave voltage applications such as silicon-controlled inverters, converters and rectifiers. Outstanding electrical characteristics of type MC capacitors are achieved as a result of Electronic Concepts skilled engineering and many years of experience in the manufacture of high quality metallized capacitors. Additional advantages are: High volumetric efficiency which results in small, lightweight units. This is particularly important to designers of equipment where space is at a premium. Self-healing properties assuring greater operational reliability. Low loss characteristics and high current carrying capabilities make these capacitors especially suitable for specialized AC and RF applications. Applications for these capacitors include tuned circuits, analog computer reference capacitors and precision timing and integrating circuits. KEY FEATURES High Volumetric Efficiency Self Healing Properties Low Loss Characteristics

Suppliers

Company
Product
Description
Supplier Links
STANDARD CONFIGURATIONS MC52 Metal tube,herm seal round without insulating sleeve - axial leads insulated case MC54 Metal tube,herm seal round without insulating sleeve - axial leads grounded to case MC62 Metal tube,herm seal round with clear, plastic insulating sleeve - axial leads grounded to case Metallized Polycarbonate - Hermetically Sealed The superior electrical characteristics of type MC metallized polycarbonate film capacitors make them ideal not only for the most exacting DC requirements, but also for square-wave voltage applications such as silicon-controlled inverters, converters and rectifiers. Outstanding electrical characteristics of type MC capacitors are achieved as a result of Electronic Concepts skilled engineering and many years of experience in the manufacture of high quality metallized capacitors. Additional advantages are: High volumetric efficiency which results in small, lightweight units. This is particularly important to designers of equipment where space is at a premium. Self-healing properties assuring greater operational reliability. Low loss characteristics and high current carrying capabilities make these capacitors especially suitable for specialized AC and RF applications. Applications for these capacitors include tuned circuits, analog computer reference capacitors and precision timing and integrating circuits. KEY FEATURES High Volumetric Efficiency Self Healing Properties Low Loss Characteristics

STANDARD CONFIGURATIONS

  • MC52 Metal tube,herm seal round without insulating sleeve - axial leads insulated case
  • MC54 Metal tube,herm seal round without insulating sleeve - axial leads grounded to case
  • MC62 Metal tube,herm seal round with clear, plastic insulating sleeve - axial leads grounded to case

Metallized Polycarbonate - Hermetically Sealed

The superior electrical characteristics of type MC metallized polycarbonate film capacitors make them ideal not only for the most exacting DC requirements, but also for square-wave voltage applications such as silicon-controlled inverters, converters and rectifiers.
Outstanding electrical characteristics of type MC capacitors are achieved as a result of Electronic Concepts skilled engineering and many years of experience in the manufacture of high quality metallized capacitors.
Additional advantages are:
High volumetric efficiency which results in small, lightweight units. This is particularly important to designers of equipment where space is at a premium.
Self-healing properties assuring greater operational reliability.
Low loss characteristics and high current carrying capabilities make these capacitors especially suitable for specialized AC and RF applications.
Applications for these capacitors include tuned circuits, analog computer reference capacitors and precision timing and integrating circuits.

KEY FEATURES

  • High Volumetric Efficiency
  • Self Healing Properties
  • Low Loss Characteristics
Supplier's Site

Technical Specifications

  Electronic Concepts, Inc.
Product Category Capacitors
Product Number MC Series - Metallized Polycarbonate
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101292U075AC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
Ceramic Capacitors - C17AH510K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details