Electronic Concepts, Inc. UP3 Series - Unlytic

Description
STANDARD CONFIGURATIONS Female Terminals (Male terminals are optional) UP33 - Bolt Mount Package UP30 - Package without bolt mount Proven replacements for electrolytic capacitor banks. Dry "self-healing" metallized polypropylene film capacitors. The UP3 capacitor series further enhances the existing UL30 product offering. The UP3 incorporates the established UNLYTIC® film technology with new cost effective packaging, which provides higher storage capacity and voltage creepage protection. The solid plastic top adds more than a one inch gap between the case and terminal connections. The capacitor is isolated from the outer case, allowing for simple package and connection mounting. The product series is well suited for bulk DC storage, especially useful in DC link converter / inverter applications. KEY FEATURES Long Life: > 100,000 Hours Low ESL & ESR High RMS Current Capability High Surge Voltage Capability: 1.5 x VDC Surge Current: 1.5 x Ipk Cost Effective Design Ground Test: 5 kVDC for 10s Reference MIL-STD 202 & IEC 61071 Flexible, Dry Film Fully Encapsulated Construction
Description
STANDARD CONFIGURATIONS Female Terminals (Male terminals are optional) UP33 - Bolt Mount Package UP30 - Package without bolt mount Proven replacements for electrolytic capacitor banks. Dry "self-healing" metallized polypropylene film capacitors. The UP3 capacitor series further enhances the existing UL30 product offering. The UP3 incorporates the established UNLYTIC® film technology with new cost effective packaging, which provides higher storage capacity and voltage creepage protection. The solid plastic top adds more than a one inch gap between the case and terminal connections. The capacitor is isolated from the outer case, allowing for simple package and connection mounting. The product series is well suited for bulk DC storage, especially useful in DC link converter / inverter applications. KEY FEATURES Long Life: > 100,000 Hours Low ESL & ESR High RMS Current Capability High Surge Voltage Capability: 1.5 x VDC Surge Current: 1.5 x Ipk Cost Effective Design Ground Test: 5 kVDC for 10s Reference MIL-STD 202 & IEC 61071 Flexible, Dry Film Fully Encapsulated Construction

Suppliers

Company
Product
Description
Supplier Links
STANDARD CONFIGURATIONS Female Terminals (Male terminals are optional) UP33 - Bolt Mount Package UP30 - Package without bolt mount Proven replacements for electrolytic capacitor banks. Dry "self-healing" metallized polypropylene film capacitors. The UP3 capacitor series further enhances the existing UL30 product offering. The UP3 incorporates the established UNLYTIC® film technology with new cost effective packaging, which provides higher storage capacity and voltage creepage protection. The solid plastic top adds more than a one inch gap between the case and terminal connections. The capacitor is isolated from the outer case, allowing for simple package and connection mounting. The product series is well suited for bulk DC storage, especially useful in DC link converter / inverter applications. KEY FEATURES Long Life: > 100,000 Hours Low ESL & ESR High RMS Current Capability High Surge Voltage Capability: 1.5 x VDC Surge Current: 1.5 x Ipk Cost Effective Design Ground Test: 5 kVDC for 10s Reference MIL-STD 202 & IEC 61071 Flexible, Dry Film Fully Encapsulated Construction

STANDARD CONFIGURATIONS

  • Female Terminals (Male terminals are optional)
  • UP33 - Bolt Mount Package
  • UP30 - Package without bolt mount

Proven replacements for electrolytic capacitor banks. Dry "self-healing" metallized polypropylene film capacitors.

The UP3 capacitor series further enhances the existing UL30 product offering. The UP3 incorporates the established UNLYTIC® film technology with new cost effective packaging, which provides higher storage capacity and voltage creepage protection. The solid plastic top adds more than a one inch gap between the case and terminal connections. The capacitor is isolated from the outer case, allowing for simple package and connection mounting. The product series is well suited for bulk DC storage, especially useful in DC link converter / inverter applications.

KEY FEATURES

  • Long Life: > 100,000 Hours
  • Low ESL & ESR
  • High RMS Current Capability
  • High Surge Voltage Capability: 1.5 x VDC
  • Surge Current: 1.5 x Ipk
  • Cost Effective Design
  • Ground Test: 5 kVDC for 10s
  • Reference MIL-STD 202 & IEC 61071
  • Flexible, Dry Film Fully Encapsulated Construction
Supplier's Site

Technical Specifications

  Electronic Concepts, Inc.
Product Category Capacitors
Product Number UP3 Series - Unlytic
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPB102K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
27PF 250V Capacitor - 60-060322500270FQTLSM - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details