Electronic Concepts, Inc. Film Capacitors 5PT46M123M

Description
.012UF/20%/1500VDC
Description
.012UF/20%/1500VDC
Datasheet
Datasheet Summary
Powered by GS/AI

The 5PT46M123M is a polypropylene and foil film capacitor designed for resonant power supply applications, featuring a capacitance of 0.012OºF and a voltage rating of 1500 VDC. It offers a capacitance tolerance of ±20%, making it suitable for various circuit requirements. The operating temperature range is from -55°C to +105°C, ensuring reliability in diverse environments. This capacitor is characterized by its higher current carrying capability, low inductance, and low equivalent series resistance (ESR), which contribute to improved performance in resonant circuits. The device is available in a compact configuration with direct plug-in spade lugs, facilitating easy integration into systems. Quality control measures include 100% testing for capacitance, tolerance, dissipation factor, dielectric strength, and insulation resistance, ensuring consistent performance. Engineers considering this component should note its robust construction and suitability for applications requiring high reliability and efficiency in power circuits.

Datasheet Summary
Powered by GS/AI

The 5PT46M123M is a polypropylene and foil film capacitor designed for resonant power supply applications, featuring a capacitance of 0.012OºF and a voltage rating of 1500 VDC. It offers a capacitance tolerance of ±20%, making it suitable for various circuit requirements. The operating temperature range is from -55°C to +105°C, ensuring reliability in diverse environments. This capacitor is characterized by its higher current carrying capability, low inductance, and low equivalent series resistance (ESR), which contribute to improved performance in resonant circuits. The device is available in a compact configuration with direct plug-in spade lugs, facilitating easy integration into systems. Quality control measures include 100% testing for capacitance, tolerance, dissipation factor, dielectric strength, and insulation resistance, ensuring consistent performance. Engineers considering this component should note its robust construction and suitability for applications requiring high reliability and efficiency in power circuits.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 5PT46M123M - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
5PT46M123M
Film Capacitors 5PT46M123M
.012UF/20%/1500VDC

.012UF/20%/1500VDC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Capacitors
Product Number 5PT46M123M
Product Name Film Capacitors
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525000330FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101132U050AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers