Electronic Concepts, Inc. MP80 Series - Metallized Polypropylene

Description
STANDARD CONFIGURATIONS IGBT mountable power supply capacitor Snubber circuit power capacitor that fits IGBT terminal spacing for direct mounting, for across-the-buss power applications The EC MP80 represents the first Snubber circuit power capacitor that is designed to fit IGBT terminal spacing for direct mounting. The result is a drastic reduction of inductance to levels not previously attainable with conventional leaded capacitors. This was accomplished by the in-house development of a revolutionary way to build a capacitor with close to zero inductance, without lead wires. The benefit to the power converter designer is measurable cost savings as a result of simplification of both the system design and manufacturing operation. Because of it's wide voltage range and exceptional electrical characteristics, the MP80 is well suited for across-the-buss power usages, which includes electric vehicles, motor applications, controllers, high power inverters and power conditioning systems. KEY FEATURES Reduces inductance up to 90% - eliminates spiking Uses screw down terminals instead of lead wires Compact case sizes/rugged monolithic construction Voltage ratings of 400 to 3300 VDC Continuous current carrying capacity to 80 AMPS ESR as low as 0.0
Description
STANDARD CONFIGURATIONS IGBT mountable power supply capacitor Snubber circuit power capacitor that fits IGBT terminal spacing for direct mounting, for across-the-buss power applications The EC MP80 represents the first Snubber circuit power capacitor that is designed to fit IGBT terminal spacing for direct mounting. The result is a drastic reduction of inductance to levels not previously attainable with conventional leaded capacitors. This was accomplished by the in-house development of a revolutionary way to build a capacitor with close to zero inductance, without lead wires. The benefit to the power converter designer is measurable cost savings as a result of simplification of both the system design and manufacturing operation. Because of it's wide voltage range and exceptional electrical characteristics, the MP80 is well suited for across-the-buss power usages, which includes electric vehicles, motor applications, controllers, high power inverters and power conditioning systems. KEY FEATURES Reduces inductance up to 90% - eliminates spiking Uses screw down terminals instead of lead wires Compact case sizes/rugged monolithic construction Voltage ratings of 400 to 3300 VDC Continuous current carrying capacity to 80 AMPS ESR as low as 0.0

Suppliers

Company
Product
Description
Supplier Links
STANDARD CONFIGURATIONS IGBT mountable power supply capacitor Snubber circuit power capacitor that fits IGBT terminal spacing for direct mounting, for across-the-buss power applications The EC MP80 represents the first Snubber circuit power capacitor that is designed to fit IGBT terminal spacing for direct mounting. The result is a drastic reduction of inductance to levels not previously attainable with conventional leaded capacitors. This was accomplished by the in-house development of a revolutionary way to build a capacitor with close to zero inductance, without lead wires. The benefit to the power converter designer is measurable cost savings as a result of simplification of both the system design and manufacturing operation. Because of it's wide voltage range and exceptional electrical characteristics, the MP80 is well suited for across-the-buss power usages, which includes electric vehicles, motor applications, controllers, high power inverters and power conditioning systems. KEY FEATURES Reduces inductance up to 90% - eliminates spiking Uses screw down terminals instead of lead wires Compact case sizes/rugged monolithic construction Voltage ratings of 400 to 3300 VDC Continuous current carrying capacity to 80 AMPS ESR as low as 0.0

STANDARD CONFIGURATIONS

  • IGBT mountable power supply capacitor

Snubber circuit power capacitor that fits IGBT terminal spacing for direct mounting, for across-the-buss power applications

The EC MP80 represents the first Snubber circuit power capacitor that is designed to fit IGBT terminal spacing for direct mounting.
The result is a drastic reduction of inductance to levels not previously attainable with conventional leaded capacitors. This was accomplished by the in-house development of a revolutionary way to build a capacitor with close to zero inductance, without lead wires.
The benefit to the power converter designer is measurable cost savings as a result of simplification of both the system design and manufacturing operation. Because of it's wide voltage range and exceptional electrical characteristics, the MP80 is well suited for across-the-buss power usages, which includes electric vehicles, motor applications, controllers, high power inverters and power conditioning systems.

KEY FEATURES

  • Reduces inductance up to 90% - eliminates spiking
  • Uses screw down terminals instead of lead wires
  • Compact case sizes/rugged monolithic construction
  • Voltage ratings of 400 to 3300 VDC
  • Continuous current carrying capacity to 80 AMPS
  • ESR as low as 0.0
Supplier's Site

Technical Specifications

  Electronic Concepts, Inc.
Product Category Capacitors
Product Number MP80 Series - Metallized Polypropylene
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 105PPA102K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Ceramic Capacitors - C17AH1R4C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details