Electronic Concepts, Inc. 3MP Series - Metallized Polypropylene

Description
STANDARD CONFIGURATIONS Integrated Mounting Male Terminal Option Female Terminal Option Thermal Indicator Option UL recognized component. Designed to handle high RMS currents for today's high energy AC filtering applications. The 3MP series is designed to handle high RMS currents for today's high energy AC filtering applications. This series has a robust integrated flange for versatile mounting positions along with male and female terminal options. It's most unique feature is that it has been outfitted to accept a thermal sensing device located at the capacitor hot spot. A normally closed thermal cut-out (TCO) is potted in the geometric center of the device. As the capacitor reaches critical temperatures the TCO opens and a user defined circuit will trigger the appropriate action. The capacitor can also accept other sensing technology per customer specification. KEY FEATURES UL RECOGNIZED Long Life: > 100,000 Hours Low ESR High RMS Current Capability High Surge Voltage Capability: 1.5 x VDC Flame Retardant Cost Effective Design Reference MIL-STD 202 & IEC 61071 Flexible, Dry Film Fully Encapsulated Construction
Description
STANDARD CONFIGURATIONS Integrated Mounting Male Terminal Option Female Terminal Option Thermal Indicator Option UL recognized component. Designed to handle high RMS currents for today's high energy AC filtering applications. The 3MP series is designed to handle high RMS currents for today's high energy AC filtering applications. This series has a robust integrated flange for versatile mounting positions along with male and female terminal options. It's most unique feature is that it has been outfitted to accept a thermal sensing device located at the capacitor hot spot. A normally closed thermal cut-out (TCO) is potted in the geometric center of the device. As the capacitor reaches critical temperatures the TCO opens and a user defined circuit will trigger the appropriate action. The capacitor can also accept other sensing technology per customer specification. KEY FEATURES UL RECOGNIZED Long Life: > 100,000 Hours Low ESR High RMS Current Capability High Surge Voltage Capability: 1.5 x VDC Flame Retardant Cost Effective Design Reference MIL-STD 202 & IEC 61071 Flexible, Dry Film Fully Encapsulated Construction

Suppliers

Company
Product
Description
Supplier Links
STANDARD CONFIGURATIONS Integrated Mounting Male Terminal Option Female Terminal Option Thermal Indicator Option UL recognized component. Designed to handle high RMS currents for today's high energy AC filtering applications. The 3MP series is designed to handle high RMS currents for today's high energy AC filtering applications. This series has a robust integrated flange for versatile mounting positions along with male and female terminal options. It's most unique feature is that it has been outfitted to accept a thermal sensing device located at the capacitor hot spot. A normally closed thermal cut-out (TCO) is potted in the geometric center of the device. As the capacitor reaches critical temperatures the TCO opens and a user defined circuit will trigger the appropriate action. The capacitor can also accept other sensing technology per customer specification. KEY FEATURES UL RECOGNIZED Long Life: > 100,000 Hours Low ESR High RMS Current Capability High Surge Voltage Capability: 1.5 x VDC Flame Retardant Cost Effective Design Reference MIL-STD 202 & IEC 61071 Flexible, Dry Film Fully Encapsulated Construction

STANDARD CONFIGURATIONS

  • Integrated Mounting
  • Male Terminal Option
  • Female Terminal Option
  • Thermal Indicator Option

UL recognized component. Designed to handle high RMS currents for today's high energy AC filtering applications.

The 3MP series is designed to handle high RMS currents for today's high energy AC filtering applications. This series has a robust integrated flange for versatile mounting positions along with male and female terminal options. It's most unique feature is that it has been outfitted to accept a thermal sensing device located at the capacitor hot spot. A normally closed thermal cut-out (TCO) is potted in the geometric center of the device. As the capacitor reaches critical temperatures the TCO opens and a user defined circuit will trigger the appropriate action. The capacitor can also accept other sensing technology per customer specification.

KEY FEATURES

  • UL RECOGNIZED
  • Long Life: > 100,000 Hours
  • Low ESR
  • High RMS Current Capability
  • High Surge Voltage Capability: 1.5 x VDC
  • Flame Retardant
  • Cost Effective Design
  • Reference MIL-STD 202 & IEC 61071
  • Flexible, Dry Film Fully Encapsulated Construction
Supplier's Site

Technical Specifications

  Electronic Concepts, Inc.
Product Category Capacitors
Product Number 3MP Series - Metallized Polypropylene
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U040DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1164-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Film Capacitors - 1725536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details