Electronic Concepts, Inc. ECR Series - Avionicap

Description
STANDARD CONFIGURATIONS Avionicap® Sub-Miniature Metallized Polycarbonate Capacitors. Replacement for CK05 ceramics with improved electrical properties. Ideal for medical devices and instrumentation, computers, signal processing equipment, precision testing/measure A new innovation pioneered by Electronic Concepts leads the way to a new era of smaller metallized film capacitors. Now a combination of excellent electrical characteristics and compactness is offered the equipment designer in a size comparable to a ceramic CK05 capacitor. Besides the superior electrical characteristics these capacitors are self-healing, as is the case with all metallized film capacitors. The radial leaded type ECR is also offered in an established reliability version, qualified under MIL-C-55514 in capacitance range from .0010 to 1.0 microfarad. Additionally, these capacitors do not exhibit any of the drawbacks inherent in ceramic capacitors. KEY FEATURES No Piezoelectric Effect Not Frequency Sensitive Not Voltage Sensitive
Description
STANDARD CONFIGURATIONS Avionicap® Sub-Miniature Metallized Polycarbonate Capacitors. Replacement for CK05 ceramics with improved electrical properties. Ideal for medical devices and instrumentation, computers, signal processing equipment, precision testing/measure A new innovation pioneered by Electronic Concepts leads the way to a new era of smaller metallized film capacitors. Now a combination of excellent electrical characteristics and compactness is offered the equipment designer in a size comparable to a ceramic CK05 capacitor. Besides the superior electrical characteristics these capacitors are self-healing, as is the case with all metallized film capacitors. The radial leaded type ECR is also offered in an established reliability version, qualified under MIL-C-55514 in capacitance range from .0010 to 1.0 microfarad. Additionally, these capacitors do not exhibit any of the drawbacks inherent in ceramic capacitors. KEY FEATURES No Piezoelectric Effect Not Frequency Sensitive Not Voltage Sensitive

Suppliers

Company
Product
Description
Supplier Links
STANDARD CONFIGURATIONS Avionicap® Sub-Miniature Metallized Polycarbonate Capacitors. Replacement for CK05 ceramics with improved electrical properties. Ideal for medical devices and instrumentation, computers, signal processing equipment, precision testing/measure A new innovation pioneered by Electronic Concepts leads the way to a new era of smaller metallized film capacitors. Now a combination of excellent electrical characteristics and compactness is offered the equipment designer in a size comparable to a ceramic CK05 capacitor. Besides the superior electrical characteristics these capacitors are self-healing, as is the case with all metallized film capacitors. The radial leaded type ECR is also offered in an established reliability version, qualified under MIL-C-55514 in capacitance range from .0010 to 1.0 microfarad. Additionally, these capacitors do not exhibit any of the drawbacks inherent in ceramic capacitors. KEY FEATURES No Piezoelectric Effect Not Frequency Sensitive Not Voltage Sensitive

STANDARD CONFIGURATIONS

Avionicap® Sub-Miniature Metallized Polycarbonate Capacitors. Replacement for CK05 ceramics with improved electrical properties. Ideal for medical devices and instrumentation, computers, signal processing equipment, precision testing/measure

A new innovation pioneered by Electronic Concepts leads the way to a new era of smaller metallized film capacitors.
Now a combination of excellent electrical characteristics and compactness is offered the equipment designer in a size comparable to a ceramic CK05 capacitor.
Besides the superior electrical characteristics these capacitors are self-healing, as is the case with all metallized film capacitors.
The radial leaded type ECR is also offered in an established reliability version, qualified under MIL-C-55514 in capacitance range from .0010 to 1.0 microfarad.
Additionally, these capacitors do not exhibit any of the drawbacks inherent in ceramic capacitors.

KEY FEATURES

  • No Piezoelectric Effect
  • Not Frequency Sensitive
  • Not Voltage Sensitive
Supplier's Site

Technical Specifications

  Electronic Concepts, Inc.
Product Category Capacitors
Product Number ECR Series - Avionicap
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 124PWS152KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Ceramic Capacitors - C11CF1R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Film Capacitors - 1725799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details