Electronic Concepts, Inc. MC12 Series - Metallized Polycarbonate

Description
STANDARD CONFIGURATIONS Wrap and fill - tubular configuration with axial leads Metallized Polycarbonate Wrap and Fill Tubular Configuration. Polycarbonate film capacitors are the superior choice for a wide range of electronic applications. That's why they've gained such broad acceptance and the first choice of circuit designers for decades. Now we're being told, that no longer is anyone going to produce the right grade of polycarbonate film. And once existing inventories are gone, well, these polycarbonate capacitors will be a thing of the past. NOT TRUE! We produce our own polycarbonate film in house. We always have, and we plan to continue to be a source. So, now you don't have to make that change, or be forced to settle for a substitute capacitor that doesn't offer the combined advantages of performance, reliability, compact size and cost! Type MC12 is a versatile metallized polycarbonate capacitor offered in a wrap and fill tubular configuration with axial leads, designed for the following typical applications: commercial-industria l including analog and timing circuits, high frequency, and filter networks. KEY FEATURES High Capacitance Density Low Temperature Coeffecient High Insulation Resistance Dissipation factor less than 0.3% Excellent Retrace
Description
STANDARD CONFIGURATIONS Wrap and fill - tubular configuration with axial leads Metallized Polycarbonate Wrap and Fill Tubular Configuration. Polycarbonate film capacitors are the superior choice for a wide range of electronic applications. That's why they've gained such broad acceptance and the first choice of circuit designers for decades. Now we're being told, that no longer is anyone going to produce the right grade of polycarbonate film. And once existing inventories are gone, well, these polycarbonate capacitors will be a thing of the past. NOT TRUE! We produce our own polycarbonate film in house. We always have, and we plan to continue to be a source. So, now you don't have to make that change, or be forced to settle for a substitute capacitor that doesn't offer the combined advantages of performance, reliability, compact size and cost! Type MC12 is a versatile metallized polycarbonate capacitor offered in a wrap and fill tubular configuration with axial leads, designed for the following typical applications: commercial-industria l including analog and timing circuits, high frequency, and filter networks. KEY FEATURES High Capacitance Density Low Temperature Coeffecient High Insulation Resistance Dissipation factor less than 0.3% Excellent Retrace

Suppliers

Company
Product
Description
Supplier Links
STANDARD CONFIGURATIONS Wrap and fill - tubular configuration with axial leads Metallized Polycarbonate Wrap and Fill Tubular Configuration. Polycarbonate film capacitors are the superior choice for a wide range of electronic applications. That's why they've gained such broad acceptance and the first choice of circuit designers for decades. Now we're being told, that no longer is anyone going to produce the right grade of polycarbonate film. And once existing inventories are gone, well, these polycarbonate capacitors will be a thing of the past. NOT TRUE! We produce our own polycarbonate film in house. We always have, and we plan to continue to be a source. So, now you don't have to make that change, or be forced to settle for a substitute capacitor that doesn't offer the combined advantages of performance, reliability, compact size and cost! Type MC12 is a versatile metallized polycarbonate capacitor offered in a wrap and fill tubular configuration with axial leads, designed for the following typical applications: commercial-industria l including analog and timing circuits, high frequency, and filter networks. KEY FEATURES High Capacitance Density Low Temperature Coeffecient High Insulation Resistance Dissipation factor less than 0.3% Excellent Retrace

STANDARD CONFIGURATIONS

  • Wrap and fill - tubular configuration with axial leads

Metallized Polycarbonate Wrap and Fill Tubular Configuration.

Polycarbonate film capacitors are the superior choice for a wide range of electronic applications. That's why they've gained such broad acceptance and the first choice of circuit designers for decades. Now we're being told, that no longer is anyone going to produce the right grade of polycarbonate film. And once existing inventories are gone, well, these polycarbonate capacitors will be a thing of the past. NOT TRUE!
We produce our own polycarbonate film in house. We always have, and we plan to continue to be a source. So, now you don't have to make that change, or be forced to settle for a substitute capacitor that doesn't offer the combined advantages of performance, reliability, compact size and cost!
Type MC12 is a versatile metallized polycarbonate capacitor offered in a wrap and fill tubular configuration with axial leads, designed for the following typical applications: commercial-industrial including analog and timing circuits, high frequency, and filter networks.

KEY FEATURES

  • High Capacitance Density
  • Low Temperature Coeffecient
  • High Insulation Resistance
  • Dissipation factor less than 0.3%
  • Excellent Retrace
Supplier's Site

Technical Specifications

  Electronic Concepts, Inc.
Product Category Capacitors
Product Number MC12 Series - Metallized Polycarbonate
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF130K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Film Capacitors - 1725560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details