Electronic Concepts, Inc. Datasheets for Film Capacitors
Film capacitors are insulated with polyester, polycarbonate, polypropylene, polystyrene, or other dielectric materials.
Film Capacitors: Learn more
| Product Name | Notes |
|---|---|
| QPL Series Established Reliability Capacitors For applications requiring high reliability and long service life. AVAILABLE U.S. MANUFACTURING ONLY Electronic Concepts is a major MIL approved source for professional grade, high... | |
| Specifically designed to meet higher current carrying requirements of resonant power circuits The type 5PT SERIES can meet the critical requirements of series resonant power supplies for higher current carrying... | |
| STANDARD CONFIGURATIONS Avionicap® Sub-Miniature Metallized Polycarbonate Capacitors. Replacement for CK05 ceramics with improved electrical properties. Ideal for medical devices and instrumentation, computers, signal processing equipment, precision testing/measure A new innovation... | |
| STANDARD CONFIGURATIONS Polypropylene Plastic Film Wrap, Epoxy End Fill Type. Among these is the type PT12 polypropylene precision capacitors, which exhibit unique and outstanding electrical and environmental characteristics. As pioneers... | |
| STANDARD CONFIGURATIONS #22 AWG tinned copper clad steel terminals The Avionicap® HECR type capacitor is a hermetically sealed version of our Avionicap® ECR type series, which has gained broad acceptance... | |
| STANDARD CONFIGURATIONS 5 TERMINAL STYLES UL Recognized Component. Superior to other AC Capacitors because of low loss dry film construction. The 5MPA SERIES represents an excellent solution for AC motor... | |
| STANDARD CONFIGURATIONS 5MC22 /axial lead termination 5MC26 /tab terminations/low profile 5MC27 /tab terminations/high profile 5MC28 /internal coaxial leads 5MC29 /internal coaxial leads with grounded copper shielding Most capacitor ratings and... | |
| STANDARD CONFIGURATIONS 5ME22 /axial lead termination 5ME26 /tab terminations - low profile 5ME27 /tab terminations - high profile 5ME28 /internal coaxial leads 5ME29 /internal coaxial leads with grounded copper shielding... | |
| STANDARD CONFIGURATIONS 5MP12/MIL Style CFR13 - Wrap and fill axial leads 5MP16/MIL Style CFR14 - Wrap and fill lug terminations Metallized Polypropylene and Military Styles CFR13 and CFR14."Hi-Rel" replacement for... | |
| STANDARD CONFIGURATIONS 5MP22: axial leads 5MP26: radial tabs/low profile 5MP27: radial tabs/high profile Switching power supply capacitors that require snubber and high current applications. Voltage: 400 to 2000VDC: Capacitance as... | |
| STANDARD CONFIGURATIONS Axial lead termination Type 4ME12 is a versatile metallized polyester capacitor that is produced in a wrap and fill, tubular configuration with axial wire leads. The 4ME12's compact... | |
| STANDARD CONFIGURATIONS Bolt Mounting Package Polypropylene film capacitor for AC applications. Internal fuse electrically disconnects when capacitor's hot spot reaches a defined temperature, without deforming the case. The 5MPF Series... | |
| STANDARD CONFIGURATIONS Dry Wrap and Fill Construction The MT1 Series is a new Teflon - polytetrafluoroethyl ene(PTFE) capacitor developed by Electronic Concepts to meet the ever changing, more demanding requirements... | |
| STANDARD CONFIGURATIONS Female Terminals (Male terminals are optional) UP33 - Bolt Mount Package UP30 - Package without bolt mount Proven replacements for electrolytic capacitor banks. Dry "self-healing" metallized polypropylene film... | |
| STANDARD CONFIGURATIONS High RMS Current 100A to 200A Operational to 110°C Max Temperature 125°C Low ESL: 10nH Life expectancy: > 15,000 Hours IGBT Direct Mount Terminals High current film capacitors... | |
| STANDARD CONFIGURATIONS IGBT mountable power supply capacitor Snubber circuit power capacitor that fits IGBT terminal spacing for direct mounting, for across-the-buss power applications The EC MP80 represents the first Snubber... | |
| STANDARD CONFIGURATIONS Integrated Mounting Male Terminal Option Female Terminal Option Thermal Indicator Option UL recognized component. Designed to handle high RMS currents for today's high energy AC filtering applications. The... | |
| STANDARD CONFIGURATIONS Male or Female Terminals The UNLYTIC ® MP3 SERIES represent the "best" choice for high power DC filter applications because of the combination of physical and electrical properties... | |
| STANDARD CONFIGURATIONS Male Screw Terminal Female Screw Terminal Low ESL Bus Mount Terminal IGBT Direct Mount Terminal The UL9 is a metallized polypropylene film capacitor designed to handle the heavy... | |
| STANDARD CONFIGURATIONS MC52 Metal tube,herm seal round without insulating sleeve - axial leads insulated case MC54 Metal tube,herm seal round without insulating sleeve - axial leads grounded to case MC62... | |
| STANDARD CONFIGURATIONS Straight terminals (A) Offset terminals (B) Snubber capacitors - Key dual element design with no internal wires lowers inductance up to 70%, with higher reliability. ESR as low... | |
| STANDARD CONFIGURATIONS UH31/UH35 - Male Terminal UH32/UH34 - Female Terminal The UH3 series provides high voltage, high temperature capacitors that are amazingly economical and practical. This encompasses low inductance with... | |
| STANDARD CONFIGURATIONS UL30: Flat Mount UL33: Optional Stud Mount The first film dielectric capacitor replacement for electrolytic capacitors. Its availability establishes a new standard and the ongoing search for better... | |
| STANDARD CONFIGURATIONS UL31/UL35 - Male Terminal UL32/UL34 - Female Terminal UL31/UL32 - Standard ESL UL34/UL35 - Special Low ESL The UL31 / UL32 / UL34 / UL35 UNLYTIC® UL3 SERIES... | |
| STANDARD CONFIGURATIONS UP22: axial leads UP26: radial tabs/low profile UP27: radial tabs/high profile New high capacitance, simple design capacitor supporting DC voltage up to 3000VDC, with high current handling capability. | |
| STANDARD CONFIGURATIONS UP37: Board feed through mount The type UP37 miniature Unlytic® is the best choice for "Decoupling" in high-power converter designs. Allows maximum space utilization for system miniaturization. Enhances... | |
| STANDARD CONFIGURATIONS Wrap & Fill Tubular Configuration. The MC0 Series is specifically designed for low-drift, tight tolerance applications that require voltage to 400VDC, a continuous operating temperature to 125°C and... | |
| STANDARD CONFIGURATIONS Wrap and Epoxy End Fill Where high insulation resistance, high Q, extreme stability, close tolerance, low dielectric absorption and dissipation factor are required. As pioneers in the use... | |
| STANDARD CONFIGURATIONS Wrap and fill - tubular configuration with axial leads Metallized Polycarbonate Wrap and Fill Tubular Configuration. Polycarbonate film capacitors are the superior choice for a wide range of... | |
| STANDARD CONFIGURATIONS Wrap and Fill Axial Leads Type ST12 Polystyrene capacitors excel in performance characteristics such as capacitance stability, linear negative temperature coefficient, low dielectric absorption, low dissipation factor and... | |
| STANDARD CONFIGURATIONS Wrap and Fill Tubular Configuration Specifically designed for low-drift, tight tolerance applications The MU12 SERIES is a new, versatile, PPS film capacitor, developed by Electronic Concepts as a... |