The 5MPA2406J is a metallized polypropylene film capacitor designed for low loss and high reliability in various applications. It features a capacitance of 40µF with a tolerance of ±5%, and is rated for an AC voltage of 530VAC. The operating temperature range extends from -55°C to +85°C, making it suitable for a wide range of environmental conditions. The capacitor is constructed with a polypropylene film in a polyester wrap and is end-filled with epoxy, ensuring durability and performance. It is UL recognized and RoHS compliant, indicating adherence to safety and environmental standards. The capacitor also boasts high current handling capabilities, with a peak current rating of 83A, and is tested for various parameters including capacitance, tolerance, and dielectric strength. This product is ideal for engineers seeking reliable performance in demanding applications.
| Lingto Electronic Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | 5MPA2406J |
| Product Name | Film Capacitors |
| Technology | Film Capacitors |