Electronic Concepts, Inc. 5ME Series - Metallized Polyester

Description
STANDARD CONFIGURATIONS 5ME22 /axial lead termination 5ME26 /tab terminations - low profile 5ME27 /tab terminations - high profile 5ME28 /internal coaxial leads 5ME29 /internal coaxial leads with grounded copper shielding For applications requiring high current carrying capability at elevated temperatures with high DV/DT and peak current The 5ME Series is one of the new generation of mil quality film capacitors developed by Electronic Concepts to meet the ever changing, higher performance demands of the electronic industry. The 5ME Series is specifically designed for switch-mode power supplies that require voltages to 400 VDC at temperatures to 85°C with DV/DT as high as 507V/µs and peak current to 6,000 amps. It also offers low ESR, low inductance and current capabilities to 75 amps.In addition styles 5ME28 and 5ME29 offer inductance as low as 12nH to maximize resonant frequency to as high as 1.7MHz. The tab terminations are mechanically studied and can accommodate higher current with minimal inductance. They also dissipate heat very efficiently. With the introduction of the 5ME Series, the circuit designer now has a film capacitor that can increase overall system performance with miniaturization -- and also realize significant cost savings. KEY FEATURES High Current Carrying Capability High Operating Temperature Low ESR and ESL Compact Configuration Five Termination Styles
Description
STANDARD CONFIGURATIONS 5ME22 /axial lead termination 5ME26 /tab terminations - low profile 5ME27 /tab terminations - high profile 5ME28 /internal coaxial leads 5ME29 /internal coaxial leads with grounded copper shielding For applications requiring high current carrying capability at elevated temperatures with high DV/DT and peak current The 5ME Series is one of the new generation of mil quality film capacitors developed by Electronic Concepts to meet the ever changing, higher performance demands of the electronic industry. The 5ME Series is specifically designed for switch-mode power supplies that require voltages to 400 VDC at temperatures to 85°C with DV/DT as high as 507V/µs and peak current to 6,000 amps. It also offers low ESR, low inductance and current capabilities to 75 amps.In addition styles 5ME28 and 5ME29 offer inductance as low as 12nH to maximize resonant frequency to as high as 1.7MHz. The tab terminations are mechanically studied and can accommodate higher current with minimal inductance. They also dissipate heat very efficiently. With the introduction of the 5ME Series, the circuit designer now has a film capacitor that can increase overall system performance with miniaturization -- and also realize significant cost savings. KEY FEATURES High Current Carrying Capability High Operating Temperature Low ESR and ESL Compact Configuration Five Termination Styles

Suppliers

Company
Product
Description
Supplier Links
STANDARD CONFIGURATIONS 5ME22 /axial lead termination 5ME26 /tab terminations - low profile 5ME27 /tab terminations - high profile 5ME28 /internal coaxial leads 5ME29 /internal coaxial leads with grounded copper shielding For applications requiring high current carrying capability at elevated temperatures with high DV/DT and peak current The 5ME Series is one of the new generation of mil quality film capacitors developed by Electronic Concepts to meet the ever changing, higher performance demands of the electronic industry. The 5ME Series is specifically designed for switch-mode power supplies that require voltages to 400 VDC at temperatures to 85°C with DV/DT as high as 507V/µs and peak current to 6,000 amps. It also offers low ESR, low inductance and current capabilities to 75 amps.In addition styles 5ME28 and 5ME29 offer inductance as low as 12nH to maximize resonant frequency to as high as 1.7MHz. The tab terminations are mechanically studied and can accommodate higher current with minimal inductance. They also dissipate heat very efficiently. With the introduction of the 5ME Series, the circuit designer now has a film capacitor that can increase overall system performance with miniaturization -- and also realize significant cost savings. KEY FEATURES High Current Carrying Capability High Operating Temperature Low ESR and ESL Compact Configuration Five Termination Styles

STANDARD CONFIGURATIONS

  • 5ME22 /axial lead termination
  • 5ME26 /tab terminations - low profile
  • 5ME27 /tab terminations - high profile
  • 5ME28 /internal coaxial leads
  • 5ME29 /internal coaxial leads with grounded copper shielding

For applications requiring high current carrying capability at elevated temperatures with high DV/DT and peak current

The 5ME Series is one of the new generation of mil quality film capacitors developed by Electronic Concepts to meet the ever changing, higher performance demands of the electronic industry. The 5ME Series is specifically designed for switch-mode power supplies that require voltages to 400 VDC at temperatures to 85°C with DV/DT as high as 507V/µs and peak current to 6,000 amps. It also offers low ESR, low inductance and current capabilities to 75 amps.In addition styles 5ME28 and 5ME29 offer inductance as low as 12nH to maximize resonant frequency to as high as 1.7MHz.
The tab terminations are mechanically studied and can accommodate higher current with minimal inductance. They also dissipate heat very efficiently.
With the introduction of the 5ME Series, the circuit designer now has a film capacitor that can increase overall system performance with miniaturization -- and also realize significant cost savings.

KEY FEATURES

  • High Current Carrying Capability
  • High Operating Temperature
  • Low ESR and ESL
  • Compact Configuration
  • Five Termination Styles
Supplier's Site

Technical Specifications

  Electronic Concepts, Inc.
Product Category Capacitors
Product Number 5ME Series - Metallized Polyester
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPR162KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details