Electronic Concepts, Inc. UP37 Series - Unlytic

Description
STANDARD CONFIGURATIONS UP37: Board feed through mount The type UP37 miniature Unlytic® is the best choice for "Decoupling" in high-power converter designs. Allows maximum space utilization for system miniaturization. Enhances reliability and lowers production cost by simplifying system design and reducing assembly time. Performance vs. Electrolytic: 10X greater current density 3X greater over voltage KEY FEATURES Higher voltage ratings Superior performance over temperature ranges -55°C to +85°C Dry construction (no harmful electrolytes) Non-polar Voltage ratings convenient for European designs Spade lug terminals for high current carrying capacity
Description
STANDARD CONFIGURATIONS UP37: Board feed through mount The type UP37 miniature Unlytic® is the best choice for "Decoupling" in high-power converter designs. Allows maximum space utilization for system miniaturization. Enhances reliability and lowers production cost by simplifying system design and reducing assembly time. Performance vs. Electrolytic: 10X greater current density 3X greater over voltage KEY FEATURES Higher voltage ratings Superior performance over temperature ranges -55°C to +85°C Dry construction (no harmful electrolytes) Non-polar Voltage ratings convenient for European designs Spade lug terminals for high current carrying capacity

Suppliers

Company
Product
Description
Supplier Links
STANDARD CONFIGURATIONS UP37: Board feed through mount The type UP37 miniature Unlytic® is the best choice for "Decoupling" in high-power converter designs. Allows maximum space utilization for system miniaturization. Enhances reliability and lowers production cost by simplifying system design and reducing assembly time. Performance vs. Electrolytic: 10X greater current density 3X greater over voltage KEY FEATURES Higher voltage ratings Superior performance over temperature ranges -55°C to +85°C Dry construction (no harmful electrolytes) Non-polar Voltage ratings convenient for European designs Spade lug terminals for high current carrying capacity

STANDARD CONFIGURATIONS

  • UP37: Board feed through mount

The type UP37 miniature Unlytic® is the best choice for "Decoupling" in high-power converter designs.

Allows maximum space utilization for system miniaturization. Enhances reliability and lowers production cost by simplifying system design and reducing assembly time.
Performance vs. Electrolytic:
10X greater current density
3X greater over voltage

KEY FEATURES

  • Higher voltage ratings
  • Superior performance over temperature ranges -55°C to +85°C
  • Dry construction (no harmful electrolytes)
  • Non-polar
  • Voltage ratings convenient for European designs
  • Spade lug terminals for high current carrying capacity
Supplier's Site

Technical Specifications

  Electronic Concepts, Inc.
Product Category Capacitors
Product Number UP37 Series - Unlytic
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C333U030EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000820GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details