Electronic Concepts, Inc. HECR Series - Avionicap

Description
STANDARD CONFIGURATIONS #22 AWG tinned copper clad steel terminals The Avionicap® HECR type capacitor is a hermetically sealed version of our Avionicap® ECR type series, which has gained broad acceptance in the electronic industry. It is hermetically sealed in ceramic case with metal end caps so i The capacitor is qualified to MIL-C-39022/11, styles CHR20 through CHR25. It features radial leads and miniature rectangular size, measuring as compact s .110" x .210" x .240". Therefore, significantly less area on a printed circuit board is required, as compared to conventional tubular axial leaded capacitors. The HECR capacitors can be supplied with a plastic sleeve to insulate them from other components on the circuit board. A low profile version ins also available for applications where component height is critical. Electrical properties are the same as those of the standard tubular metallized polycarbonate capacitor even though the package is much more compact. The HECR metallized polycarbonate capacitor represents a competitive edge for the user because of its compact size, more functional shape, MIL qualification and availability. KEY FEATURES For Hostile environments where pcb density and system miniaturization are required. Effective replacement for conventional tubular axial leaded capacitors
Description
STANDARD CONFIGURATIONS #22 AWG tinned copper clad steel terminals The Avionicap® HECR type capacitor is a hermetically sealed version of our Avionicap® ECR type series, which has gained broad acceptance in the electronic industry. It is hermetically sealed in ceramic case with metal end caps so i The capacitor is qualified to MIL-C-39022/11, styles CHR20 through CHR25. It features radial leads and miniature rectangular size, measuring as compact s .110" x .210" x .240". Therefore, significantly less area on a printed circuit board is required, as compared to conventional tubular axial leaded capacitors. The HECR capacitors can be supplied with a plastic sleeve to insulate them from other components on the circuit board. A low profile version ins also available for applications where component height is critical. Electrical properties are the same as those of the standard tubular metallized polycarbonate capacitor even though the package is much more compact. The HECR metallized polycarbonate capacitor represents a competitive edge for the user because of its compact size, more functional shape, MIL qualification and availability. KEY FEATURES For Hostile environments where pcb density and system miniaturization are required. Effective replacement for conventional tubular axial leaded capacitors

Suppliers

Company
Product
Description
Supplier Links
STANDARD CONFIGURATIONS #22 AWG tinned copper clad steel terminals The Avionicap® HECR type capacitor is a hermetically sealed version of our Avionicap® ECR type series, which has gained broad acceptance in the electronic industry. It is hermetically sealed in ceramic case with metal end caps so i The capacitor is qualified to MIL-C-39022/11, styles CHR20 through CHR25. It features radial leads and miniature rectangular size, measuring as compact s .110" x .210" x .240". Therefore, significantly less area on a printed circuit board is required, as compared to conventional tubular axial leaded capacitors. The HECR capacitors can be supplied with a plastic sleeve to insulate them from other components on the circuit board. A low profile version ins also available for applications where component height is critical. Electrical properties are the same as those of the standard tubular metallized polycarbonate capacitor even though the package is much more compact. The HECR metallized polycarbonate capacitor represents a competitive edge for the user because of its compact size, more functional shape, MIL qualification and availability. KEY FEATURES For Hostile environments where pcb density and system miniaturization are required. Effective replacement for conventional tubular axial leaded capacitors

STANDARD CONFIGURATIONS

  • #22 AWG tinned copper clad steel terminals

The Avionicap® HECR type capacitor is a hermetically sealed version of our Avionicap® ECR type series, which has gained broad acceptance in the electronic industry. It is hermetically sealed in ceramic case with metal end caps so i

The capacitor is qualified to MIL-C-39022/11, styles CHR20 through CHR25.
It features radial leads and miniature rectangular size, measuring as compact s .110" x .210" x .240". Therefore, significantly less area on a printed circuit board is required, as compared to conventional tubular axial leaded capacitors. The HECR capacitors can be supplied with a plastic sleeve to insulate them from other components on the circuit board. A low profile version ins also available for applications where component height is critical. Electrical properties are the same as those of the standard tubular metallized polycarbonate capacitor even though the package is much more compact.
The HECR metallized polycarbonate capacitor represents a competitive edge for the user because of its compact size, more functional shape, MIL qualification and availability.

KEY FEATURES

  • For Hostile environments where pcb density and system miniaturization are required.
  • Effective replacement for conventional tubular axial leaded capacitors
Supplier's Site

Technical Specifications

  Electronic Concepts, Inc.
Product Category Capacitors
Product Number HECR Series - Avionicap
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C11CF6R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic Capacitor - 101C552U075AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
3 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details