Remke Industries Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Rj45 Ethernet Connector - 4x90 Cat.6a 360°shielded Field Wireable 90° Modular Plug With Compression Nut Need to save space? The RJ45 90 degree male connector is adjustable to 4 different... | |
| RJ45 Ethernet Connector Field Wireable Cat. 6A with Compression Nut The Remke RJ45 Ethernet connector with compression nut is compatible with CAT5, CAT6, CAT6A and CAT7 ethernet cable. The addition... | |
| RJ45 Ethernet Connector Modular Plug with Clasp This handy RJ45 ethernet connector ensures reliable connections in a 360° shielded field wireable RJ45 connector with no special tools required and compatible... | |
| TUFF-SEAL™ ENGINEERED SOLUTIONS ARE SECOND TO NONE In the Tuff-Seal family of Cord Connectors & Wire Mesh Grips customization means you can mix and match from our extensive selection... | |
| In applications with corrosive environments – like food & beverage processing, petrochemical plants, wastewater treatment, heavy-duty electrical motors, machine tool building, and pulp & paper mills – standard metal fittings... | |
| In the Tuff Link family of molded connectors & cordsets, customization means you can mix and match from our extensive selection of special materials, special hardware, special wiring, custom packaging,... | |
| L-Series Liqua-Seal Connectors are made of steel with a chromium zinc plating on the body, ferrule, locknut and clamp nut to prevent corrosion under the most adverse of conditions. Rated... | |
| Quisque velit nisi, pretium ut lacinia in, elementum id enim. Donec sollicitudin molestie malesuada. Quisque velit nisi, pretium ut lacinia in, elementum id enim. Pellentesque in ipsum id orci porta... | |
| Remke M12 Etherlink Connectors feature our industrial-strength Micro-Link molded connectors with industry-standard D-coding for Ethernet and Fieldbus use. M12 connectors are very sturdy despite their small size, and they provide... | |
| Remke Tuff-Seal Nylon/Non-Metallic Cord Connectors are constructed of a durable nylon material which offers excellent corrosion resistance, is lightweight and ideal for use in damp environments. Nylon cord grips are... | |
| Remke Tuff-Seal Steel Cord Connectors feature a body and compression nut made of zinc-chromium plated steel for added strength and durability, enhanced resistance to rust and a better physical appearance. | |
| Remke Tuff-Seal Threaded Adapters easily convert – or mate – one thread style with another.These adapters are offered with both internal and external threads that mate NPT with Metric(or ISO)... | |
| The Remke family of Micro-Link connectors is available in four different materials - PVC, PUR, TPE and Rubber - to protect against harsh conditions as well as environmental & temperature... | |
| The Remke family of Mini-Link Molded Connectors & Cordsets are ideally suited for applications where flexibility and resistance to stress, abuse or harsh environments is important. These connectors are available... | |
| Tuff-Link M8 and M12 Attachable Connectors are offered in 3, 4 and 5-pole configurations in either straight or 90º versions. These field-wireable connectors convert hardwired sensors into quick-disconnect types and... | |
| Tuff-Seal RSF Festoon Cable Connectors are specially designed for heavy-duty, flat cable or festoon system applications. These cord grips are used in place of the traditional two-screw connector at the... |
| Next >> |