Remke Industries Cord Connector, nylon, 90 deg, 3/4" NPT, cable range .568 - .688 with mesh RSP-9211-E

Description
Remke Tuff-Seal Nylon/Non-Metallic Cord Connectors are constructed of a durable nylon material which offers excellent corrosion resistance, is lightweight and ideal for use in damp environments. Nylon cord grips are ideally suited for use in applications with moisture or washdowns and they provide an environmental seal against dirt, coolants, fumes and the like. Remke Nylon cord connectors are suitable for use in both indoor and outdoor applications and can be ordered with or without wire mesh attachments. The straight-body style accommodates 8/2”, ½” and ¾” conduit sizes while the 90 degree style fits ½” and ¾” conduit. These connectors also feature a compression bushing made of high-quality, oil resistant Neoprene rubber with an anti-friction washer made of Nylon.
Description
Remke Tuff-Seal Nylon/Non-Metallic Cord Connectors are constructed of a durable nylon material which offers excellent corrosion resistance, is lightweight and ideal for use in damp environments. Nylon cord grips are ideally suited for use in applications with moisture or washdowns and they provide an environmental seal against dirt, coolants, fumes and the like. Remke Nylon cord connectors are suitable for use in both indoor and outdoor applications and can be ordered with or without wire mesh attachments. The straight-body style accommodates 8/2”, ½” and ¾” conduit sizes while the 90 degree style fits ½” and ¾” conduit. These connectors also feature a compression bushing made of high-quality, oil resistant Neoprene rubber with an anti-friction washer made of Nylon.

Suppliers

Company
Product
Description
Supplier Links
Cord Connector, nylon, 90 deg, 3/4" NPT, cable range .568 - .688 with mesh - RSP-9211-E - Remke Industries
Wheeling, IL, USA
Cord Connector, nylon, 90 deg, 3/4" NPT, cable range .568 - .688 with mesh
RSP-9211-E
Cord Connector, nylon, 90 deg, 3/4" NPT, cable range .568 - .688 with mesh RSP-9211-E
Remke Tuff-Seal Nylon/Non-Metallic Cord Connectors are constructed of a durable nylon material which offers excellent corrosion resistance, is lightweight and ideal for use in damp environments. Nylon cord grips are ideally suited for use in applications with moisture or washdowns and they provide an environmental seal against dirt, coolants, fumes and the like. Remke Nylon cord connectors are suitable for use in both indoor and outdoor applications and can be ordered with or without wire mesh attachments. The straight-body style accommodates 8/2”, ½” and ¾” conduit sizes while the 90 degree style fits ½” and ¾” conduit. These connectors also feature a compression bushing made of high-quality, oil resistant Neoprene rubber with an anti-friction washer made of Nylon.

Remke Tuff-Seal Nylon/Non-Metallic Cord Connectors are constructed of a durable nylon material which offers excellent corrosion resistance, is lightweight and ideal for use in damp environments. Nylon cord grips are ideally suited for use in applications with moisture or washdowns and they provide an environmental seal against dirt, coolants, fumes and the like.

Remke Nylon cord connectors are suitable for use in both indoor and outdoor applications and can be ordered with or without wire mesh attachments. The straight-body style accommodates 8/2”, ½” and ¾” conduit sizes while the 90 degree style fits ½” and ¾” conduit. These connectors also feature a compression bushing made of high-quality, oil resistant Neoprene rubber with an anti-friction washer made of Nylon.

Supplier's Site

Technical Specifications

  Remke Industries
Product Category Electrical Connectors
Product Number RSP-9211-E
Product Name Cord Connector, nylon, 90 deg, 3/4" NPT, cable range .568 - .688 with mesh
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Sheer Pwr - 10132381-2060ELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Termination Press-Fit
Current Rating 180.0 amps
View Details
2 suppliers
Terminal Blocks - 39.1111 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Din Rail, Channel - 2946-2002-3217-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details