Remke Industries Datasheets for Modular Connectors and RJ Connectors
Modular connectors and RJ connectors includes two similar, yet distinct styles of connectors. Modular connectors are made of "plug-in units" which can be added together to make the system larger, improve the capabilities, or expand its size. Registered Jack (RJ) is a telephone and data jack application specific connector registered with the FCC.
Modular Connectors and RJ Connectors: Learn more
| Product Name | Notes |
|---|---|
| Rj45 Ethernet Connector - 4x90 Cat.6a 360°shielded Field Wireable 90° Modular Plug With Compression Nut Need to save space? The RJ45 90 degree male connector is adjustable to 4 different... | |
| RJ45 Ethernet Connector Field Wireable Cat. 6A with Compression Nut The Remke RJ45 Ethernet connector with compression nut is compatible with CAT5, CAT6, CAT6A and CAT7 ethernet cable. The addition... | |
| RJ45 Ethernet Connector Modular Plug with Clasp This handy RJ45 ethernet connector ensures reliable connections in a 360° shielded field wireable RJ45 connector with no special tools required and compatible... |