Remke Tuff-Seal Threaded Adapters easily convert – or mate – one thread style with another.These adapters are offered with both internal and external threads that mate NPT with Metric(or ISO) style fittings or NPT with Pg fittings.They are constructed of machined aluminum with electroless-nickel plating for enhanced protection against corrosion, friction and contamination.The threaded adapters also incorporate a BUNA-N O-Ring to provide a liqid tight seal.This product family is UL Recognized and meets ASTM, MIL and AMS specifications. Custom thread configurations are also available upon request.
| Remke Industries | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | RAPG-42M125F |
| Product Name | Theaded Adapter PG thread, nickel plated alum, external thread PG42, internal thread 1-1/4" NPT |
| Connector Type | Circular / Cylindrical Connectors |