Remke Industries Festoon Cable Connector, alum, 2" NPT, cable range 1.50 x .469 RSF-6013

Description
Tuff-Seal RSF Festoon Cable Connectors are specially designed for heavy-duty, flat cable or festoon system applications. These cord grips are used in place of the traditional two-screw connector at the critical point of termination between the plant environment and the internal wiring of the festoon system. Benefits of the Festoon Cable Connector include: Termination with both mechanical & environmental integrity which minimizes the incidence of disconnector power Available in machined aluminum, steel, stainless steel or nylon to meet specific application needs Placing multiple cables through one connector saving both labor time and cost – eliminates the need for multiple terminations & connectors. Manufactured for use in both indoor and outdoor locations, Remke Festoon Cable Connectors provide a liquid-tight seal that keeps out dirt, moisture, coolants, lubricant and corrosives. Meeting NEMA standards, these grips are available with either M style(ISO), Pg or NPT threads. And they can be customized based on the number of conductors needed for a specific application.
Description
Tuff-Seal RSF Festoon Cable Connectors are specially designed for heavy-duty, flat cable or festoon system applications. These cord grips are used in place of the traditional two-screw connector at the critical point of termination between the plant environment and the internal wiring of the festoon system. Benefits of the Festoon Cable Connector include: Termination with both mechanical & environmental integrity which minimizes the incidence of disconnector power Available in machined aluminum, steel, stainless steel or nylon to meet specific application needs Placing multiple cables through one connector saving both labor time and cost – eliminates the need for multiple terminations & connectors. Manufactured for use in both indoor and outdoor locations, Remke Festoon Cable Connectors provide a liquid-tight seal that keeps out dirt, moisture, coolants, lubricant and corrosives. Meeting NEMA standards, these grips are available with either M style(ISO), Pg or NPT threads. And they can be customized based on the number of conductors needed for a specific application.

Suppliers

Company
Product
Description
Supplier Links
Festoon Cable Connector, alum, 2" NPT, cable range 1.50 x .469 - RSF-6013 - Remke Industries
Wheeling, IL, USA
Festoon Cable Connector, alum, 2" NPT, cable range 1.50 x .469
RSF-6013
Festoon Cable Connector, alum, 2" NPT, cable range 1.50 x .469 RSF-6013
Tuff-Seal RSF Festoon Cable Connectors are specially designed for heavy-duty, flat cable or festoon system applications. These cord grips are used in place of the traditional two-screw connector at the critical point of termination between the plant environment and the internal wiring of the festoon system. Benefits of the Festoon Cable Connector include: Termination with both mechanical & environmental integrity which minimizes the incidence of disconnector power Available in machined aluminum, steel, stainless steel or nylon to meet specific application needs Placing multiple cables through one connector saving both labor time and cost – eliminates the need for multiple terminations & connectors. Manufactured for use in both indoor and outdoor locations, Remke Festoon Cable Connectors provide a liquid-tight seal that keeps out dirt, moisture, coolants, lubricant and corrosives. Meeting NEMA standards, these grips are available with either M style(ISO), Pg or NPT threads. And they can be customized based on the number of conductors needed for a specific application.

Tuff-Seal RSF Festoon Cable Connectors are specially designed for heavy-duty, flat cable or festoon system applications. These cord grips are used in place of the traditional two-screw connector at the critical point of termination between the plant environment and the internal wiring of the festoon system.

Benefits of the Festoon Cable Connector include:

  • Termination with both mechanical & environmental integrity which minimizes the incidence of disconnector power
  • Available in machined aluminum, steel, stainless steel or nylon to meet specific application needs
  • Placing multiple cables through one connector saving both labor time and cost – eliminates the need for multiple terminations & connectors.

Manufactured for use in both indoor and outdoor locations, Remke Festoon Cable Connectors provide a liquid-tight seal that keeps out dirt, moisture, coolants, lubricant and corrosives. Meeting NEMA standards, these grips are available with either M style(ISO), Pg or NPT threads. And they can be customized based on the number of conductors needed for a specific application.

Supplier's Site

Technical Specifications

  Remke Industries
Product Category Electrical Connectors
Product Number RSF-6013
Product Name Festoon Cable Connector, alum, 2" NPT, cable range 1.50 x .469
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details