Remke Industries Festoon Cable Connector, alum, 1-1/2 NPT, (.66 x .24) (1.24 x .24) RSF-5008

Description
Tuff-Seal RSF Festoon Cable Connectors are specially designed for heavy-duty, flat cable or festoon system applications. These cord grips are used in place of the traditional two-screw connector at the critical point of termination between the plant environment and the internal wiring of the festoon system. Benefits of the Festoon Cable Connector include: Termination with both mechanical & environmental integrity which minimizes the incidence of disconnector power Available in machined aluminum, steel, stainless steel or nylon to meet specific application needs Placing multiple cables through one connector saving both labor time and cost – eliminates the need for multiple terminations & connectors. Manufactured for use in both indoor and outdoor locations, Remke Festoon Cable Connectors provide a liquid-tight seal that keeps out dirt, moisture, coolants, lubricant and corrosives. Meeting NEMA standards, these grips are available with either M style(ISO), Pg or NPT threads. And they can be customized based on the number of conductors needed for a specific application.
Description
Tuff-Seal RSF Festoon Cable Connectors are specially designed for heavy-duty, flat cable or festoon system applications. These cord grips are used in place of the traditional two-screw connector at the critical point of termination between the plant environment and the internal wiring of the festoon system. Benefits of the Festoon Cable Connector include: Termination with both mechanical & environmental integrity which minimizes the incidence of disconnector power Available in machined aluminum, steel, stainless steel or nylon to meet specific application needs Placing multiple cables through one connector saving both labor time and cost – eliminates the need for multiple terminations & connectors. Manufactured for use in both indoor and outdoor locations, Remke Festoon Cable Connectors provide a liquid-tight seal that keeps out dirt, moisture, coolants, lubricant and corrosives. Meeting NEMA standards, these grips are available with either M style(ISO), Pg or NPT threads. And they can be customized based on the number of conductors needed for a specific application.

Suppliers

Company
Product
Description
Supplier Links
Festoon Cable Connector, alum, 1-1/2 NPT, (.66 x .24) (1.24 x .24) - RSF-5008 - Remke Industries
Wheeling, IL, USA
Festoon Cable Connector, alum, 1-1/2 NPT, (.66 x .24) (1.24 x .24)
RSF-5008
Festoon Cable Connector, alum, 1-1/2 NPT, (.66 x .24) (1.24 x .24) RSF-5008
Tuff-Seal RSF Festoon Cable Connectors are specially designed for heavy-duty, flat cable or festoon system applications. These cord grips are used in place of the traditional two-screw connector at the critical point of termination between the plant environment and the internal wiring of the festoon system. Benefits of the Festoon Cable Connector include: Termination with both mechanical & environmental integrity which minimizes the incidence of disconnector power Available in machined aluminum, steel, stainless steel or nylon to meet specific application needs Placing multiple cables through one connector saving both labor time and cost – eliminates the need for multiple terminations & connectors. Manufactured for use in both indoor and outdoor locations, Remke Festoon Cable Connectors provide a liquid-tight seal that keeps out dirt, moisture, coolants, lubricant and corrosives. Meeting NEMA standards, these grips are available with either M style(ISO), Pg or NPT threads. And they can be customized based on the number of conductors needed for a specific application.

Tuff-Seal RSF Festoon Cable Connectors are specially designed for heavy-duty, flat cable or festoon system applications. These cord grips are used in place of the traditional two-screw connector at the critical point of termination between the plant environment and the internal wiring of the festoon system.

Benefits of the Festoon Cable Connector include:

  • Termination with both mechanical & environmental integrity which minimizes the incidence of disconnector power
  • Available in machined aluminum, steel, stainless steel or nylon to meet specific application needs
  • Placing multiple cables through one connector saving both labor time and cost – eliminates the need for multiple terminations & connectors.

Manufactured for use in both indoor and outdoor locations, Remke Festoon Cable Connectors provide a liquid-tight seal that keeps out dirt, moisture, coolants, lubricant and corrosives. Meeting NEMA standards, these grips are available with either M style(ISO), Pg or NPT threads. And they can be customized based on the number of conductors needed for a specific application.

Supplier's Site

Technical Specifications

  Remke Industries
Product Category Electrical Connectors
Product Number RSF-5008
Product Name Festoon Cable Connector, alum, 1-1/2 NPT, (.66 x .24) (1.24 x .24)
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190119 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A29051-031CT-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details