Remke Industries Liqua-Seal Connector, 90 deg, insulated, 3/8" NPT, zinc plated iron with mesh LML-02-E

Description
L-Series Liqua-Seal Connectors are made of steel with a chromium zinc plating on the body, ferrule, locknut and clamp nut to prevent corrosion under the most adverse of conditions. Rated IP 65, these connectors are UL Listed & CSA Certified with a watertight and oiltight design that provides strain relief and reduces stress on components and termination points. L-Series connectors are available in straight, 90° and 45° body styles and are also available with insulated throats and wire mesh grips. Zinc-Plated Malleable Iron & Die-Cast Zinc versions are also available. L-Series Liqua-Seal Connectors are ideally suited for use in applications such as food processing plants, chemical processing facilities, offshore rigs, pulp and paper factories, automation equipment, heavy-duty electrical motor housings and medical equipment
Description
L-Series Liqua-Seal Connectors are made of steel with a chromium zinc plating on the body, ferrule, locknut and clamp nut to prevent corrosion under the most adverse of conditions. Rated IP 65, these connectors are UL Listed & CSA Certified with a watertight and oiltight design that provides strain relief and reduces stress on components and termination points. L-Series connectors are available in straight, 90° and 45° body styles and are also available with insulated throats and wire mesh grips. Zinc-Plated Malleable Iron & Die-Cast Zinc versions are also available. L-Series Liqua-Seal Connectors are ideally suited for use in applications such as food processing plants, chemical processing facilities, offshore rigs, pulp and paper factories, automation equipment, heavy-duty electrical motor housings and medical equipment

Suppliers

Company
Product
Description
Supplier Links
Liqua-Seal Connector, 90 deg, insulated, 3/8" NPT, zinc plated iron with mesh - LML-02-E - Remke Industries
Wheeling, IL, USA
Liqua-Seal Connector, 90 deg, insulated, 3/8" NPT, zinc plated iron with mesh
LML-02-E
Liqua-Seal Connector, 90 deg, insulated, 3/8" NPT, zinc plated iron with mesh LML-02-E
L-Series Liqua-Seal Connectors are made of steel with a chromium zinc plating on the body, ferrule, locknut and clamp nut to prevent corrosion under the most adverse of conditions. Rated IP 65, these connectors are UL Listed & CSA Certified with a watertight and oiltight design that provides strain relief and reduces stress on components and termination points. L-Series connectors are available in straight, 90° and 45° body styles and are also available with insulated throats and wire mesh grips. Zinc-Plated Malleable Iron & Die-Cast Zinc versions are also available. L-Series Liqua-Seal Connectors are ideally suited for use in applications such as food processing plants, chemical processing facilities, offshore rigs, pulp and paper factories, automation equipment, heavy-duty electrical motor housings and medical equipment

L-Series Liqua-Seal Connectors are made of steel with a chromium zinc plating on the body, ferrule, locknut and clamp nut to prevent corrosion under the most adverse of conditions. Rated IP 65, these connectors are UL Listed & CSA Certified with a watertight and oiltight design that provides strain relief and reduces stress on components and termination points. L-Series connectors are available in straight, 90° and 45° body styles and are also available with insulated throats and wire mesh grips. Zinc-Plated Malleable Iron & Die-Cast Zinc versions are also available.

L-Series Liqua-Seal Connectors are ideally suited for use in applications such as food processing plants, chemical processing facilities, offshore rigs, pulp and paper factories, automation equipment, heavy-duty electrical motor housings and medical equipment

Supplier's Site

Technical Specifications

  Remke Industries
Product Category Electrical Connectors
Product Number LML-02-E
Product Name Liqua-Seal Connector, 90 deg, insulated, 3/8" NPT, zinc plated iron with mesh
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details