Remke Industries Single Key (M12) Micro-Link Field Attachable Connector, 5 pole, Male 90 deg, PG9 entry 305FFW9

Description
Tuff-Link M8 and M12 Attachable Connectors are offered in 3, 4 and 5-pole configurations in either straight or 90º versions. These field-wireable connectors convert hardwired sensors into quick-disconnect types and provide positive, compact cable terminations in harsh environments. And these connectors are ideal for creating custom length cordsets in the field. Features of Tuff Link Attachable Connectors include: Meet IP 67 standards Gold-plated contacts for enhanced corrosion-resistance and conductivity Easy methods of cable termination and identification
Description
Tuff-Link M8 and M12 Attachable Connectors are offered in 3, 4 and 5-pole configurations in either straight or 90º versions. These field-wireable connectors convert hardwired sensors into quick-disconnect types and provide positive, compact cable terminations in harsh environments. And these connectors are ideal for creating custom length cordsets in the field. Features of Tuff Link Attachable Connectors include: Meet IP 67 standards Gold-plated contacts for enhanced corrosion-resistance and conductivity Easy methods of cable termination and identification

Suppliers

Company
Product
Description
Supplier Links
Single Key (M12) Micro-Link Field Attachable Connector, 5 pole, Male 90 deg, PG9 entry - 305FFW9 - Remke Industries
Wheeling, IL, USA
Single Key (M12) Micro-Link Field Attachable Connector, 5 pole, Male 90 deg, PG9 entry
305FFW9
Single Key (M12) Micro-Link Field Attachable Connector, 5 pole, Male 90 deg, PG9 entry 305FFW9
Tuff-Link M8 and M12 Attachable Connectors are offered in 3, 4 and 5-pole configurations in either straight or 90º versions. These field-wireable connectors convert hardwired sensors into quick-disconnect types and provide positive, compact cable terminations in harsh environments. And these connectors are ideal for creating custom length cordsets in the field. Features of Tuff Link Attachable Connectors include: Meet IP 67 standards Gold-plated contacts for enhanced corrosion-resistance and conductivity Easy methods of cable termination and identification

Tuff-Link M8 and M12 Attachable Connectors are offered in 3, 4 and 5-pole configurations in either straight or 90º versions. These field-wireable connectors convert hardwired sensors into quick-disconnect types and provide positive, compact cable terminations in harsh environments. And these connectors are ideal for creating custom length cordsets in the field.

Features of Tuff Link Attachable Connectors include:

  • Meet IP 67 standards
  • Gold-plated contacts for enhanced corrosion-resistance and conductivity
  • Easy methods of cable termination and identification
Supplier's Site

Technical Specifications

  Remke Industries
Product Category Electrical Connectors
Product Number 305FFW9
Product Name Single Key (M12) Micro-Link Field Attachable Connector, 5 pole, Male 90 deg, PG9 entry
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details