Remke Industries Theaded Adapter M (ISO) thread, nickel plated alum, external thread M50, internal thread 1-1/2" NPT RAM-50M150F

Description
Remke Tuff-Seal Threaded Adapters easily convert – or mate – one thread style with another.These adapters are offered with both internal and external threads that mate NPT with Metric(or ISO) style fittings or NPT with Pg fittings.They are constructed of machined aluminum with electroless-nickel plating for enhanced protection against corrosion, friction and contamination.The threaded adapters also incorporate a BUNA-N O-Ring to provide a liqid tight seal.This product family is UL Recognized and meets ASTM, MIL and AMS specifications. Custom thread configurations are also available upon request.
Description
Remke Tuff-Seal Threaded Adapters easily convert – or mate – one thread style with another.These adapters are offered with both internal and external threads that mate NPT with Metric(or ISO) style fittings or NPT with Pg fittings.They are constructed of machined aluminum with electroless-nickel plating for enhanced protection against corrosion, friction and contamination.The threaded adapters also incorporate a BUNA-N O-Ring to provide a liqid tight seal.This product family is UL Recognized and meets ASTM, MIL and AMS specifications. Custom thread configurations are also available upon request.

Suppliers

Company
Product
Description
Supplier Links
Theaded Adapter M (ISO) thread, nickel plated alum, external thread M50, internal thread 1-1/2" NPT - RAM-50M150F - Remke Industries
Wheeling, IL, USA
Theaded Adapter M (ISO) thread, nickel plated alum, external thread M50, internal thread 1-1/2" NPT
RAM-50M150F
Theaded Adapter M (ISO) thread, nickel plated alum, external thread M50, internal thread 1-1/2" NPT RAM-50M150F
Remke Tuff-Seal Threaded Adapters easily convert – or mate – one thread style with another.These adapters are offered with both internal and external threads that mate NPT with Metric(or ISO) style fittings or NPT with Pg fittings.They are constructed of machined aluminum with electroless-nickel plating for enhanced protection against corrosion, friction and contamination.The threaded adapters also incorporate a BUNA-N O-Ring to provide a liqid tight seal.This product family is UL Recognized and meets ASTM, MIL and AMS specifications. Custom thread configurations are also available upon request.

Remke Tuff-Seal Threaded Adapters easily convert – or mate – one thread style with another.These adapters are offered with both internal and external threads that mate NPT with Metric(or ISO) style fittings or NPT with Pg fittings.They are constructed of machined aluminum with electroless-nickel plating for enhanced protection against corrosion, friction and contamination.The threaded adapters also incorporate a BUNA-N O-Ring to provide a liqid tight seal.This product family is UL Recognized and meets ASTM, MIL and AMS specifications. Custom thread configurations are also available upon request.

Supplier's Site
Lug/Connector - 70175570 - Radwell International
Willingboro, NJ, United States
Lug/Connector
70175570
Lug/Connector 70175570
THEADED ADAPTER M (ISO) THREAD, NICKEL PLATED ALUMINUM, EXTERNAL THREAD M50, INTERNAL THREAD 1-1/2" NPT. FREE 2 YEAR RADWELL WARRANTY

THEADED ADAPTER M (ISO) THREAD, NICKEL PLATED ALUMINUM, EXTERNAL THREAD M50, INTERNAL THREAD 1-1/2" NPT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Remke Industries Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number RAM-50M150F 70175570
Product Name Theaded Adapter M (ISO) thread, nickel plated alum, external thread M50, internal thread 1-1/2" NPT Lug/Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mil Spec Circular Connectors - 107120 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
PC Pin, Single Post Connectors - 36-1375-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details