Remke Industries Liqua-Seal Connector, 90 deg, insulated, 1-1/2" NPT, SS LLSS-52

Description
In applications with corrosive environments – like food & beverage processing, petrochemical plants, wastewater treatment, heavy-duty electrical motors, machine tool building, and pulp & paper mills – standard metal fittings will corrode resulting in frequent replacements, downtime and increased costs. But there is a solution: Remke Stainless Steel Liquidtight Connectors. Rated IP 68 and NEMA 4X, these UL Listed & CSA Certified connectors offer all the corrosion resistance you need and the strength of stainless steel for the highest levels of endurance. Features of our Stainless Steel Liquidtight Connectors include: Connect liquidtight conduit into a knockout or threaded NPT opening For use in wet or dry locations to seal electrical connections against dust, dirt, oil, water, chemicals and other corrosive elements Type 304 stainless steel body and ferrule Available in straight and 90 degree, 3/8” to 2” in stock Nylon insulated throat Viton O-Ring standard (optional from other manufacturers)
Description
In applications with corrosive environments – like food & beverage processing, petrochemical plants, wastewater treatment, heavy-duty electrical motors, machine tool building, and pulp & paper mills – standard metal fittings will corrode resulting in frequent replacements, downtime and increased costs. But there is a solution: Remke Stainless Steel Liquidtight Connectors. Rated IP 68 and NEMA 4X, these UL Listed & CSA Certified connectors offer all the corrosion resistance you need and the strength of stainless steel for the highest levels of endurance. Features of our Stainless Steel Liquidtight Connectors include: Connect liquidtight conduit into a knockout or threaded NPT opening For use in wet or dry locations to seal electrical connections against dust, dirt, oil, water, chemicals and other corrosive elements Type 304 stainless steel body and ferrule Available in straight and 90 degree, 3/8” to 2” in stock Nylon insulated throat Viton O-Ring standard (optional from other manufacturers)

Suppliers

Company
Product
Description
Supplier Links
Liqua-Seal Connector, 90 deg, insulated, 1-1/2" NPT, SS - LLSS-52 - Remke Industries
Wheeling, IL, USA
Liqua-Seal Connector, 90 deg, insulated, 1-1/2" NPT, SS
LLSS-52
Liqua-Seal Connector, 90 deg, insulated, 1-1/2" NPT, SS LLSS-52
In applications with corrosive environments – like food & beverage processing, petrochemical plants, wastewater treatment, heavy-duty electrical motors, machine tool building, and pulp & paper mills – standard metal fittings will corrode resulting in frequent replacements, downtime and increased costs. But there is a solution: Remke Stainless Steel Liquidtight Connectors. Rated IP 68 and NEMA 4X, these UL Listed & CSA Certified connectors offer all the corrosion resistance you need and the strength of stainless steel for the highest levels of endurance. Features of our Stainless Steel Liquidtight Connectors include: Connect liquidtight conduit into a knockout or threaded NPT opening For use in wet or dry locations to seal electrical connections against dust, dirt, oil, water, chemicals and other corrosive elements Type 304 stainless steel body and ferrule Available in straight and 90 degree, 3/8” to 2” in stock Nylon insulated throat Viton O-Ring standard (optional from other manufacturers)

In applications with corrosive environments – like food & beverage processing, petrochemical plants, wastewater treatment, heavy-duty electrical motors, machine tool building, and pulp & paper mills – standard metal fittings will corrode resulting in frequent replacements, downtime and increased costs. But there is a solution: Remke Stainless Steel Liquidtight Connectors.

Rated IP 68 and NEMA 4X, these UL Listed & CSA Certified connectors offer all the corrosion resistance you need and the strength of stainless steel for the highest levels of endurance. Features of our Stainless Steel Liquidtight Connectors include:

  • Connect liquidtight conduit into a knockout or threaded NPT opening
  • For use in wet or dry locations to seal electrical connections against dust, dirt, oil, water, chemicals and other corrosive elements
  • Type 304 stainless steel body and ferrule
  • Available in straight and 90 degree, 3/8” to 2” in stock
  • Nylon insulated throat
  • Viton O-Ring standard (optional from other manufacturers)
Supplier's Site

Technical Specifications

  Remke Industries
Product Category Electrical Connectors
Product Number LLSS-52
Product Name Liqua-Seal Connector, 90 deg, insulated, 1-1/2" NPT, SS
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Glass Filled Connectors - 10144569-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector
Voltage Rating 500 volts
View Details
2 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2000-2238/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers