Remke Industries Liqua-Seal Connector, straight, 1-1/4" NPT, zinc plated steel, with mesh LMM-41-E

Description
L-Series Liqua-Seal Connectors are made of steel with a chromium zinc plating on the body, ferrule, locknut and clamp nut to prevent corrosion under the most adverse of conditions. Rated IP 65, these connectors are UL Listed & CSA Certified with a watertight and oiltight design that provides strain relief and reduces stress on components and termination points. L-Series connectors are available in straight, 90° and 45° body styles and are also available with insulated throats and wire mesh grips. Zinc-Plated Malleable Iron & Die-Cast Zinc versions are also available. L-Series Liqua-Seal Connectors are ideally suited for use in applications such as food processing plants, chemical processing facilities, offshore rigs, pulp and paper factories, automation equipment, heavy-duty electrical motor housings and medical equipment
Description
L-Series Liqua-Seal Connectors are made of steel with a chromium zinc plating on the body, ferrule, locknut and clamp nut to prevent corrosion under the most adverse of conditions. Rated IP 65, these connectors are UL Listed & CSA Certified with a watertight and oiltight design that provides strain relief and reduces stress on components and termination points. L-Series connectors are available in straight, 90° and 45° body styles and are also available with insulated throats and wire mesh grips. Zinc-Plated Malleable Iron & Die-Cast Zinc versions are also available. L-Series Liqua-Seal Connectors are ideally suited for use in applications such as food processing plants, chemical processing facilities, offshore rigs, pulp and paper factories, automation equipment, heavy-duty electrical motor housings and medical equipment

Suppliers

Company
Product
Description
Supplier Links
Liqua-Seal Connector, straight, 1-1/4" NPT, zinc plated steel, with mesh - LMM-41-E - Remke Industries
Wheeling, IL, USA
Liqua-Seal Connector, straight, 1-1/4" NPT, zinc plated steel, with mesh
LMM-41-E
Liqua-Seal Connector, straight, 1-1/4" NPT, zinc plated steel, with mesh LMM-41-E
L-Series Liqua-Seal Connectors are made of steel with a chromium zinc plating on the body, ferrule, locknut and clamp nut to prevent corrosion under the most adverse of conditions. Rated IP 65, these connectors are UL Listed & CSA Certified with a watertight and oiltight design that provides strain relief and reduces stress on components and termination points. L-Series connectors are available in straight, 90° and 45° body styles and are also available with insulated throats and wire mesh grips. Zinc-Plated Malleable Iron & Die-Cast Zinc versions are also available. L-Series Liqua-Seal Connectors are ideally suited for use in applications such as food processing plants, chemical processing facilities, offshore rigs, pulp and paper factories, automation equipment, heavy-duty electrical motor housings and medical equipment

L-Series Liqua-Seal Connectors are made of steel with a chromium zinc plating on the body, ferrule, locknut and clamp nut to prevent corrosion under the most adverse of conditions. Rated IP 65, these connectors are UL Listed & CSA Certified with a watertight and oiltight design that provides strain relief and reduces stress on components and termination points. L-Series connectors are available in straight, 90° and 45° body styles and are also available with insulated throats and wire mesh grips. Zinc-Plated Malleable Iron & Die-Cast Zinc versions are also available.

L-Series Liqua-Seal Connectors are ideally suited for use in applications such as food processing plants, chemical processing facilities, offshore rigs, pulp and paper factories, automation equipment, heavy-duty electrical motor housings and medical equipment

Supplier's Site

Technical Specifications

  Remke Industries
Product Category Electrical Connectors
Product Number LMM-41-E
Product Name Liqua-Seal Connector, straight, 1-1/4" NPT, zinc plated steel, with mesh
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details