Remke Industries Festoon Cable Connector, alum, 1-1/2" NPT, cable range 1.50 x .469 RSF-5013

Description
Tuff-Seal RSF Festoon Cable Connectors are specially designed for heavy-duty, flat cable or festoon system applications. These cord grips are used in place of the traditional two-screw connector at the critical point of termination between the plant environment and the internal wiring of the festoon system. Benefits of the Festoon Cable Connector include: Termination with both mechanical & environmental integrity which minimizes the incidence of disconnector power Available in machined aluminum, steel, stainless steel or nylon to meet specific application needs Placing multiple cables through one connector saving both labor time and cost – eliminates the need for multiple terminations & connectors. Manufactured for use in both indoor and outdoor locations, Remke Festoon Cable Connectors provide a liquid-tight seal that keeps out dirt, moisture, coolants, lubricant and corrosives. Meeting NEMA standards, these grips are available with either M style(ISO), Pg or NPT threads. And they can be customized based on the number of conductors needed for a specific application.
Description
Tuff-Seal RSF Festoon Cable Connectors are specially designed for heavy-duty, flat cable or festoon system applications. These cord grips are used in place of the traditional two-screw connector at the critical point of termination between the plant environment and the internal wiring of the festoon system. Benefits of the Festoon Cable Connector include: Termination with both mechanical & environmental integrity which minimizes the incidence of disconnector power Available in machined aluminum, steel, stainless steel or nylon to meet specific application needs Placing multiple cables through one connector saving both labor time and cost – eliminates the need for multiple terminations & connectors. Manufactured for use in both indoor and outdoor locations, Remke Festoon Cable Connectors provide a liquid-tight seal that keeps out dirt, moisture, coolants, lubricant and corrosives. Meeting NEMA standards, these grips are available with either M style(ISO), Pg or NPT threads. And they can be customized based on the number of conductors needed for a specific application.

Suppliers

Company
Product
Description
Supplier Links
Festoon Cable Connector, alum, 1-1/2" NPT, cable range 1.50 x .469 - RSF-5013 - Remke Industries
Wheeling, IL, USA
Festoon Cable Connector, alum, 1-1/2" NPT, cable range 1.50 x .469
RSF-5013
Festoon Cable Connector, alum, 1-1/2" NPT, cable range 1.50 x .469 RSF-5013
Tuff-Seal RSF Festoon Cable Connectors are specially designed for heavy-duty, flat cable or festoon system applications. These cord grips are used in place of the traditional two-screw connector at the critical point of termination between the plant environment and the internal wiring of the festoon system. Benefits of the Festoon Cable Connector include: Termination with both mechanical & environmental integrity which minimizes the incidence of disconnector power Available in machined aluminum, steel, stainless steel or nylon to meet specific application needs Placing multiple cables through one connector saving both labor time and cost – eliminates the need for multiple terminations & connectors. Manufactured for use in both indoor and outdoor locations, Remke Festoon Cable Connectors provide a liquid-tight seal that keeps out dirt, moisture, coolants, lubricant and corrosives. Meeting NEMA standards, these grips are available with either M style(ISO), Pg or NPT threads. And they can be customized based on the number of conductors needed for a specific application.

Tuff-Seal RSF Festoon Cable Connectors are specially designed for heavy-duty, flat cable or festoon system applications. These cord grips are used in place of the traditional two-screw connector at the critical point of termination between the plant environment and the internal wiring of the festoon system.

Benefits of the Festoon Cable Connector include:

  • Termination with both mechanical & environmental integrity which minimizes the incidence of disconnector power
  • Available in machined aluminum, steel, stainless steel or nylon to meet specific application needs
  • Placing multiple cables through one connector saving both labor time and cost – eliminates the need for multiple terminations & connectors.

Manufactured for use in both indoor and outdoor locations, Remke Festoon Cable Connectors provide a liquid-tight seal that keeps out dirt, moisture, coolants, lubricant and corrosives. Meeting NEMA standards, these grips are available with either M style(ISO), Pg or NPT threads. And they can be customized based on the number of conductors needed for a specific application.

Supplier's Site

Technical Specifications

  Remke Industries
Product Category Electrical Connectors
Product Number RSF-5013
Product Name Festoon Cable Connector, alum, 1-1/2" NPT, cable range 1.50 x .469
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 and 180 Retaining Pins NOM.2 by 1 inch - 110G18 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
Connector - Straight Pin Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details