Remke Industries Theaded Adapter M (ISO) thread, nickel plated alum, external thread M16, internal thread 1/2" NPT RAM-16M50F

Description
Remke Tuff-Seal Threaded Adapters easily convert – or mate – one thread style with another.These adapters are offered with both internal and external threads that mate NPT with Metric(or ISO) style fittings or NPT with Pg fittings.They are constructed of machined aluminum with electroless-nickel plating for enhanced protection against corrosion, friction and contamination.The threaded adapters also incorporate a BUNA-N O-Ring to provide a liqid tight seal.This product family is UL Recognized and meets ASTM, MIL and AMS specifications. Custom thread configurations are also available upon request.
Description
Remke Tuff-Seal Threaded Adapters easily convert – or mate – one thread style with another.These adapters are offered with both internal and external threads that mate NPT with Metric(or ISO) style fittings or NPT with Pg fittings.They are constructed of machined aluminum with electroless-nickel plating for enhanced protection against corrosion, friction and contamination.The threaded adapters also incorporate a BUNA-N O-Ring to provide a liqid tight seal.This product family is UL Recognized and meets ASTM, MIL and AMS specifications. Custom thread configurations are also available upon request.

Suppliers

Company
Product
Description
Supplier Links
Theaded Adapter M (ISO) thread, nickel plated alum, external thread M16, internal thread 1/2" NPT - RAM-16M50F - Remke Industries
Wheeling, IL, USA
Theaded Adapter M (ISO) thread, nickel plated alum, external thread M16, internal thread 1/2" NPT
RAM-16M50F
Theaded Adapter M (ISO) thread, nickel plated alum, external thread M16, internal thread 1/2" NPT RAM-16M50F
Remke Tuff-Seal Threaded Adapters easily convert – or mate – one thread style with another.These adapters are offered with both internal and external threads that mate NPT with Metric(or ISO) style fittings or NPT with Pg fittings.They are constructed of machined aluminum with electroless-nickel plating for enhanced protection against corrosion, friction and contamination.The threaded adapters also incorporate a BUNA-N O-Ring to provide a liqid tight seal.This product family is UL Recognized and meets ASTM, MIL and AMS specifications. Custom thread configurations are also available upon request.

Remke Tuff-Seal Threaded Adapters easily convert – or mate – one thread style with another.These adapters are offered with both internal and external threads that mate NPT with Metric(or ISO) style fittings or NPT with Pg fittings.They are constructed of machined aluminum with electroless-nickel plating for enhanced protection against corrosion, friction and contamination.The threaded adapters also incorporate a BUNA-N O-Ring to provide a liqid tight seal.This product family is UL Recognized and meets ASTM, MIL and AMS specifications. Custom thread configurations are also available upon request.

Supplier's Site

Technical Specifications

  Remke Industries
Product Category Electrical Connectors
Product Number RAM-16M50F
Product Name Theaded Adapter M (ISO) thread, nickel plated alum, external thread M16, internal thread 1/2" NPT
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50018-125-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Push-in bulkhead connector - NPQM-H-Q12-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - DIP Pogo Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details