Remke Industries Theaded Adapter M (ISO) thread, nickel plated alum, external thread M40, internal thread 1" NPT RAM-40M100F

Description
Remke Tuff-Seal Threaded Adapters easily convert – or mate – one thread style with another.These adapters are offered with both internal and external threads that mate NPT with Metric(or ISO) style fittings or NPT with Pg fittings.They are constructed of machined aluminum with electroless-nickel plating for enhanced protection against corrosion, friction and contamination.The threaded adapters also incorporate a BUNA-N O-Ring to provide a liqid tight seal.This product family is UL Recognized and meets ASTM, MIL and AMS specifications. Custom thread configurations are also available upon request.
Description
Remke Tuff-Seal Threaded Adapters easily convert – or mate – one thread style with another.These adapters are offered with both internal and external threads that mate NPT with Metric(or ISO) style fittings or NPT with Pg fittings.They are constructed of machined aluminum with electroless-nickel plating for enhanced protection against corrosion, friction and contamination.The threaded adapters also incorporate a BUNA-N O-Ring to provide a liqid tight seal.This product family is UL Recognized and meets ASTM, MIL and AMS specifications. Custom thread configurations are also available upon request.

Suppliers

Company
Product
Description
Supplier Links
Theaded Adapter M (ISO) thread, nickel plated alum, external thread M40, internal thread 1" NPT - RAM-40M100F - Remke Industries
Wheeling, IL, USA
Theaded Adapter M (ISO) thread, nickel plated alum, external thread M40, internal thread 1" NPT
RAM-40M100F
Theaded Adapter M (ISO) thread, nickel plated alum, external thread M40, internal thread 1" NPT RAM-40M100F
Remke Tuff-Seal Threaded Adapters easily convert – or mate – one thread style with another.These adapters are offered with both internal and external threads that mate NPT with Metric(or ISO) style fittings or NPT with Pg fittings.They are constructed of machined aluminum with electroless-nickel plating for enhanced protection against corrosion, friction and contamination.The threaded adapters also incorporate a BUNA-N O-Ring to provide a liqid tight seal.This product family is UL Recognized and meets ASTM, MIL and AMS specifications. Custom thread configurations are also available upon request.

Remke Tuff-Seal Threaded Adapters easily convert – or mate – one thread style with another.These adapters are offered with both internal and external threads that mate NPT with Metric(or ISO) style fittings or NPT with Pg fittings.They are constructed of machined aluminum with electroless-nickel plating for enhanced protection against corrosion, friction and contamination.The threaded adapters also incorporate a BUNA-N O-Ring to provide a liqid tight seal.This product family is UL Recognized and meets ASTM, MIL and AMS specifications. Custom thread configurations are also available upon request.

Supplier's Site
Lug/Connector - 42052941 - Radwell International
Willingboro, NJ, United States
Lug/Connector
42052941
Lug/Connector 42052941
THEADED ADAPTER M (ISO) THREAD, NICKEL PLATED ALUMINUM, EXTERNAL THREAD M40, INTERNAL THREAD 1" NPT. FREE 2 YEAR RADWELL WARRANTY

THEADED ADAPTER M (ISO) THREAD, NICKEL PLATED ALUMINUM, EXTERNAL THREAD M40, INTERNAL THREAD 1" NPT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Remke Industries Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number RAM-40M100F 42052941
Product Name Theaded Adapter M (ISO) thread, nickel plated alum, external thread M40, internal thread 1" NPT Lug/Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details