Remke Industries Theaded Adapter PG thread, nickel plated alum, external thread PG21, internal thread 3/4" NPT RAPG-21M75F

Description
Remke Tuff-Seal Threaded Adapters easily convert – or mate – one thread style with another.These adapters are offered with both internal and external threads that mate NPT with Metric(or ISO) style fittings or NPT with Pg fittings.They are constructed of machined aluminum with electroless-nickel plating for enhanced protection against corrosion, friction and contamination.The threaded adapters also incorporate a BUNA-N O-Ring to provide a liqid tight seal.This product family is UL Recognized and meets ASTM, MIL and AMS specifications. Custom thread configurations are also available upon request.
Description
Remke Tuff-Seal Threaded Adapters easily convert – or mate – one thread style with another.These adapters are offered with both internal and external threads that mate NPT with Metric(or ISO) style fittings or NPT with Pg fittings.They are constructed of machined aluminum with electroless-nickel plating for enhanced protection against corrosion, friction and contamination.The threaded adapters also incorporate a BUNA-N O-Ring to provide a liqid tight seal.This product family is UL Recognized and meets ASTM, MIL and AMS specifications. Custom thread configurations are also available upon request.

Suppliers

Company
Product
Description
Supplier Links
Theaded Adapter PG thread, nickel plated alum, external thread PG21, internal thread 3/4" NPT - RAPG-21M75F - Remke Industries
Wheeling, IL, USA
Theaded Adapter PG thread, nickel plated alum, external thread PG21, internal thread 3/4" NPT
RAPG-21M75F
Theaded Adapter PG thread, nickel plated alum, external thread PG21, internal thread 3/4" NPT RAPG-21M75F
Remke Tuff-Seal Threaded Adapters easily convert – or mate – one thread style with another.These adapters are offered with both internal and external threads that mate NPT with Metric(or ISO) style fittings or NPT with Pg fittings.They are constructed of machined aluminum with electroless-nickel plating for enhanced protection against corrosion, friction and contamination.The threaded adapters also incorporate a BUNA-N O-Ring to provide a liqid tight seal.This product family is UL Recognized and meets ASTM, MIL and AMS specifications. Custom thread configurations are also available upon request.

Remke Tuff-Seal Threaded Adapters easily convert – or mate – one thread style with another.These adapters are offered with both internal and external threads that mate NPT with Metric(or ISO) style fittings or NPT with Pg fittings.They are constructed of machined aluminum with electroless-nickel plating for enhanced protection against corrosion, friction and contamination.The threaded adapters also incorporate a BUNA-N O-Ring to provide a liqid tight seal.This product family is UL Recognized and meets ASTM, MIL and AMS specifications. Custom thread configurations are also available upon request.

Supplier's Site

Technical Specifications

  Remke Industries
Product Category Electrical Connectors
Product Number RAPG-21M75F
Product Name Theaded Adapter PG thread, nickel plated alum, external thread PG21, internal thread 3/4" NPT
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Blade Type Power Connector Assemblies - 2243-1395G1-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 16 to 20 AWG
View Details
4 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Connector Omron Electronic Components - 06AC0147 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details