Remke Industries Liqua-Seal Connector, 90 deg, 1-1/4" NPT, zinc plated iron LML-41

Description
L-Series Liqua-Seal Connectors are made of steel with a chromium zinc plating on the body, ferrule, locknut and clamp nut to prevent corrosion under the most adverse of conditions. Rated IP 65, these connectors are UL Listed & CSA Certified with a watertight and oiltight design that provides strain relief and reduces stress on components and termination points. L-Series connectors are available in straight, 90° and 45° body styles and are also available with insulated throats and wire mesh grips. Zinc-Plated Malleable Iron & Die-Cast Zinc versions are also available. L-Series Liqua-Seal Connectors are ideally suited for use in applications such as food processing plants, chemical processing facilities, offshore rigs, pulp and paper factories, automation equipment, heavy-duty electrical motor housings and medical equipment
Description
L-Series Liqua-Seal Connectors are made of steel with a chromium zinc plating on the body, ferrule, locknut and clamp nut to prevent corrosion under the most adverse of conditions. Rated IP 65, these connectors are UL Listed & CSA Certified with a watertight and oiltight design that provides strain relief and reduces stress on components and termination points. L-Series connectors are available in straight, 90° and 45° body styles and are also available with insulated throats and wire mesh grips. Zinc-Plated Malleable Iron & Die-Cast Zinc versions are also available. L-Series Liqua-Seal Connectors are ideally suited for use in applications such as food processing plants, chemical processing facilities, offshore rigs, pulp and paper factories, automation equipment, heavy-duty electrical motor housings and medical equipment

Suppliers

Company
Product
Description
Supplier Links
Liqua-Seal Connector, 90 deg, 1-1/4" NPT, zinc plated iron - LML-41 - Remke Industries
Wheeling, IL, USA
Liqua-Seal Connector, 90 deg, 1-1/4" NPT, zinc plated iron
LML-41
Liqua-Seal Connector, 90 deg, 1-1/4" NPT, zinc plated iron LML-41
L-Series Liqua-Seal Connectors are made of steel with a chromium zinc plating on the body, ferrule, locknut and clamp nut to prevent corrosion under the most adverse of conditions. Rated IP 65, these connectors are UL Listed & CSA Certified with a watertight and oiltight design that provides strain relief and reduces stress on components and termination points. L-Series connectors are available in straight, 90° and 45° body styles and are also available with insulated throats and wire mesh grips. Zinc-Plated Malleable Iron & Die-Cast Zinc versions are also available. L-Series Liqua-Seal Connectors are ideally suited for use in applications such as food processing plants, chemical processing facilities, offshore rigs, pulp and paper factories, automation equipment, heavy-duty electrical motor housings and medical equipment

L-Series Liqua-Seal Connectors are made of steel with a chromium zinc plating on the body, ferrule, locknut and clamp nut to prevent corrosion under the most adverse of conditions. Rated IP 65, these connectors are UL Listed & CSA Certified with a watertight and oiltight design that provides strain relief and reduces stress on components and termination points. L-Series connectors are available in straight, 90° and 45° body styles and are also available with insulated throats and wire mesh grips. Zinc-Plated Malleable Iron & Die-Cast Zinc versions are also available.

L-Series Liqua-Seal Connectors are ideally suited for use in applications such as food processing plants, chemical processing facilities, offshore rigs, pulp and paper factories, automation equipment, heavy-duty electrical motor housings and medical equipment

Supplier's Site

Technical Specifications

  Remke Industries
Product Category Electrical Connectors
Product Number LML-41
Product Name Liqua-Seal Connector, 90 deg, 1-1/4" NPT, zinc plated iron
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL2G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Fluid connector set - SASA-FW-A-32-S13 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details