Remke Industries Datasheets for Pulling and Support Grips
Pulling grips are mechanical devices used for the holding of a wire or cable so that it can be pulled without damage to the wire or cable jacket.
Pulling and Support Grips: Learn more
| Product Name | Notes |
|---|---|
| Remke Cord Grips made of Valox® are cutting-edge, non-metallic connectors with excellent heat, chemical and corrosion resistance. This material provides high mechanical, thermal and electrical properties for stability and reliability. | |
| Remke Helio-Seal Liquidtight Cord Grips can be used for solar rooftop installations in place of, or in conjunction with rooftop combiner boxes for faster connections and lower installed cost. Designed... | |
| Remke Tuff-Seal Cord Grips with ISO/Metric Threads features an ISO thread for mating with an internal metric thread of an enclosure, machine or other equipment.The metric threads on these grips... | |
|
Cord Grip with PG thread, alum, PG29, cable range 1.00 - 1.125, Form Size 5 with mesh -- RPG-29518-E
|
Remke Tuff-Seal Cord Grips with PG Threads can mate with an internal PG thread of an enclosure, machine or other equipment being connected.Features of these grips are identical to those... |
| Remke Tuff-Seal™ RSR Aluminum Cord Grips are UL Listed and CSA Certified for use in both indoor and outdoor applications to prevent cable pullout, control arc of bend, and to... | |
| Tuff Seal Wire Mesh Cable Grips distribute stress over a large area to prevent damage to wire, cable and flexible conduit. They are built to perform their task over an... |
| Next >> |