Remke Industries Cord Connector, nylon, 3/4" NPT, cable range .562 - .688 RSP-211

Description
Remke Tuff-Seal Nylon/Non-Metallic Cord Connectors are constructed of a durable nylon material which offers excellent corrosion resistance, is lightweight and ideal for use in damp environments. Nylon cord grips are ideally suited for use in applications with moisture or washdowns and they provide an environmental seal against dirt, coolants, fumes and the like. Remke Nylon cord connectors are suitable for use in both indoor and outdoor applications and can be ordered with or without wire mesh attachments. The straight-body style accommodates 8/2”, ½” and ¾” conduit sizes while the 90 degree style fits ½” and ¾” conduit. These connectors also feature a compression bushing made of high-quality, oil resistant Neoprene rubber with an anti-friction washer made of Nylon.
Description
Remke Tuff-Seal Nylon/Non-Metallic Cord Connectors are constructed of a durable nylon material which offers excellent corrosion resistance, is lightweight and ideal for use in damp environments. Nylon cord grips are ideally suited for use in applications with moisture or washdowns and they provide an environmental seal against dirt, coolants, fumes and the like. Remke Nylon cord connectors are suitable for use in both indoor and outdoor applications and can be ordered with or without wire mesh attachments. The straight-body style accommodates 8/2”, ½” and ¾” conduit sizes while the 90 degree style fits ½” and ¾” conduit. These connectors also feature a compression bushing made of high-quality, oil resistant Neoprene rubber with an anti-friction washer made of Nylon.

Suppliers

Company
Product
Description
Supplier Links
Cord Connector, nylon, 3/4" NPT, cable range .562 - .688 - RSP-211 - Remke Industries
Wheeling, IL, USA
Cord Connector, nylon, 3/4" NPT, cable range .562 - .688
RSP-211
Cord Connector, nylon, 3/4" NPT, cable range .562 - .688 RSP-211
Remke Tuff-Seal Nylon/Non-Metallic Cord Connectors are constructed of a durable nylon material which offers excellent corrosion resistance, is lightweight and ideal for use in damp environments. Nylon cord grips are ideally suited for use in applications with moisture or washdowns and they provide an environmental seal against dirt, coolants, fumes and the like. Remke Nylon cord connectors are suitable for use in both indoor and outdoor applications and can be ordered with or without wire mesh attachments. The straight-body style accommodates 8/2”, ½” and ¾” conduit sizes while the 90 degree style fits ½” and ¾” conduit. These connectors also feature a compression bushing made of high-quality, oil resistant Neoprene rubber with an anti-friction washer made of Nylon.

Remke Tuff-Seal Nylon/Non-Metallic Cord Connectors are constructed of a durable nylon material which offers excellent corrosion resistance, is lightweight and ideal for use in damp environments. Nylon cord grips are ideally suited for use in applications with moisture or washdowns and they provide an environmental seal against dirt, coolants, fumes and the like.

Remke Nylon cord connectors are suitable for use in both indoor and outdoor applications and can be ordered with or without wire mesh attachments. The straight-body style accommodates 8/2”, ½” and ¾” conduit sizes while the 90 degree style fits ½” and ¾” conduit. These connectors also feature a compression bushing made of high-quality, oil resistant Neoprene rubber with an anti-friction washer made of Nylon.

Supplier's Site
Lug/Connector - 42048411 - Radwell International
Willingboro, NJ, United States
Lug/Connector
42048411
Lug/Connector 42048411
CORD CONNECTOR, NYLON, 3/4" NPS, CABLE RANGE .562 - .688. FREE 2 YEAR RADWELL WARRANTY

CORD CONNECTOR, NYLON, 3/4" NPS, CABLE RANGE .562 - .688. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Remke Industries Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number RSP-211 42048411
Product Name Cord Connector, nylon, 3/4" NPT, cable range .562 - .688 Lug/Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - U237C1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details