Remke Tuff-Seal Nylon/Non-Metallic Cord Connectors are constructed of a durable nylon material which offers excellent corrosion resistance, is lightweight and ideal for use in damp environments. Nylon cord grips are ideally suited for use in applications with moisture or washdowns and they provide an environmental seal against dirt, coolants, fumes and the like.
Remke Nylon cord connectors are suitable for use in both indoor and outdoor applications and can be ordered with or without wire mesh attachments. The straight-body style accommodates 8/2”, ½” and ¾” conduit sizes while the 90 degree style fits ½” and ¾” conduit. These connectors also feature a compression bushing made of high-quality, oil resistant Neoprene rubber with an anti-friction washer made of Nylon.
| Remke Industries | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | RSP-9109-E |
| Product Name | Cord Connector, nylon, 90 deg, 1/2" NPT, cable range .500 - .562 with mesh |
| Connector Type | Circular / Cylindrical Connectors |