Remke Industries Butt Splice Connector, #1/0 to #2/0 MC-1200

Description
TUFF-SEAL™ ENGINEERED SOLUTIONS ARE SECOND TO NONE In the Tuff-Seal family of Cord Connectors & Wire Mesh Grips customization means you can mix and match from our extensive selection of special materials, wire mesh, components, threading, custom packaging, kitting and private labeling to develop the wire management Cord Connectors & Wire Mesh Grips that meets your specific needs. Special Materials Aluminum - excellent durability and performance for most industrial applications Nylon - lightweight and corrosion resistant Steel - preferred in rugged industrial environments Valox® - suitable for FDA-mandated washdown locations Stainless Steel - the highest levels of durability in severely corrosive environments Nickel-Plated Aluminum - protection against corrosion, friction & contamination with the appearance of polished stainless steel Special Wire Mesh A variety of materials including non-magnetic tin coated bronze, stainless steel, galvanized steel, plastic-coated galvanized steel strands, and non-metallic strands Special Components/Options Multiple hole bushings in a variety of hole combinations Slit bushings Various bushing materials including neoprene, silicone, Viton™, and buna-N Locknuts Embedded O-Rings Application-specific requests Special Threading NPT Pg ISO (metric) NPS Applicaton-specific requests Custom Packaging, Kitting and Private Labeling
Description
TUFF-SEAL™ ENGINEERED SOLUTIONS ARE SECOND TO NONE In the Tuff-Seal family of Cord Connectors & Wire Mesh Grips customization means you can mix and match from our extensive selection of special materials, wire mesh, components, threading, custom packaging, kitting and private labeling to develop the wire management Cord Connectors & Wire Mesh Grips that meets your specific needs. Special Materials Aluminum - excellent durability and performance for most industrial applications Nylon - lightweight and corrosion resistant Steel - preferred in rugged industrial environments Valox® - suitable for FDA-mandated washdown locations Stainless Steel - the highest levels of durability in severely corrosive environments Nickel-Plated Aluminum - protection against corrosion, friction & contamination with the appearance of polished stainless steel Special Wire Mesh A variety of materials including non-magnetic tin coated bronze, stainless steel, galvanized steel, plastic-coated galvanized steel strands, and non-metallic strands Special Components/Options Multiple hole bushings in a variety of hole combinations Slit bushings Various bushing materials including neoprene, silicone, Viton™, and buna-N Locknuts Embedded O-Rings Application-specific requests Special Threading NPT Pg ISO (metric) NPS Applicaton-specific requests Custom Packaging, Kitting and Private Labeling

Suppliers

Company
Product
Description
Supplier Links
Butt Splice Connector, #1/0 to #2/0 - MC-1200 - Remke Industries
Wheeling, IL, USA
Butt Splice Connector, #1/0 to #2/0
MC-1200
Butt Splice Connector, #1/0 to #2/0 MC-1200
TUFF-SEAL™ ENGINEERED SOLUTIONS ARE SECOND TO NONE In the Tuff-Seal family of Cord Connectors & Wire Mesh Grips customization means you can mix and match from our extensive selection of special materials, wire mesh, components, threading, custom packaging, kitting and private labeling to develop the wire management Cord Connectors & Wire Mesh Grips that meets your specific needs. Special Materials Aluminum - excellent durability and performance for most industrial applications Nylon - lightweight and corrosion resistant Steel - preferred in rugged industrial environments Valox® - suitable for FDA-mandated washdown locations Stainless Steel - the highest levels of durability in severely corrosive environments Nickel-Plated Aluminum - protection against corrosion, friction & contamination with the appearance of polished stainless steel Special Wire Mesh A variety of materials including non-magnetic tin coated bronze, stainless steel, galvanized steel, plastic-coated galvanized steel strands, and non-metallic strands Special Components/Options Multiple hole bushings in a variety of hole combinations Slit bushings Various bushing materials including neoprene, silicone, Viton™, and buna-N Locknuts Embedded O-Rings Application-specific requests Special Threading NPT Pg ISO (metric) NPS Applicaton-specific requests Custom Packaging, Kitting and Private Labeling

TUFF-SEAL™ ENGINEERED SOLUTIONS ARE SECOND TO NONE

In the Tuff-Seal family of Cord Connectors & Wire Mesh Grips customization means you can mix and match from our extensive selection of special materials, wire mesh, components, threading, custom packaging, kitting and private labeling to develop the wire management Cord Connectors & Wire Mesh Grips that meets your specific needs.
Special Materials

  • Aluminum - excellent durability and performance for most industrial applications
  • Nylon - lightweight and corrosion resistant
  • Steel - preferred in rugged industrial environments
  • Valox® - suitable for FDA-mandated washdown locations
  • Stainless Steel - the highest levels of durability in severely corrosive environments
  • Nickel-Plated Aluminum - protection against corrosion, friction & contamination with the appearance of polished stainless steel

Special Wire Mesh

  • A variety of materials including non-magnetic tin coated bronze, stainless steel, galvanized steel, plastic-coated galvanized steel strands, and non-metallic strands

Special Components/Options

  • Multiple hole bushings in a variety of hole combinations
  • Slit bushings
  • Various bushing materials including neoprene, silicone, Viton™, and buna-N
  • Locknuts
  • Embedded O-Rings
  • Application-specific requests

Special Threading

  • NPT
  • Pg
  • ISO (metric)
  • NPS
  • Applicaton-specific requests

Custom Packaging, Kitting and Private Labeling

Supplier's Site

Technical Specifications

  Remke Industries
Product Category Electrical Connectors
Product Number MC-1200
Product Name Butt Splice Connector, #1/0 to #2/0
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products