Powell Electronics, Inc. Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 2000 2500 3000 3500 4000 4500 4800 4850 4900 4950 5000 5050 5060 5070 5080 5090 5100 5110 5118 5119 5120 5121 5122 5123 5124 5125 5126 5127 5128 5129 5130 5140 5150 5160 5170 5180 5190 5200 5250 5300 5350 5400 5409
Product Name Notes
1x1, 10/100 with SMT type
1x1, 1g
6P6C, SMT, No Shield, 1 Port
6P6C, SMT, Shielded, 1 Port
8P8C, SMT, No Shield, 1 Port, Green Hous
8P8C, SMT, No Shield, 1 Port, Red Housin
8P8C, SMT, No Shield, 1 Port, White Hous
8P8C, SMT, No Shield, 1 Port, Yellow Hou
8P8C, SMT, No Shield, 1 Port
8P8C, SMT, Shielded, 1 Port, No Board Pe
8P8C, SMT, Shielded, 1 Port
8P8C, THR, RA, Shield, No LEDs, 2.01mm T
8P8C, THR, RA, Shield, With LEDs, 2.01mm
8P8C, THR, Vertical, Shield, No LEDs
8P8C, THR, Vertical, Shield, With LEDs
8P8C, Vertical, Shield, With LEDs
ADAPTOR,SHIELDED
Connector
Gt262 Series 10/100 Base-t Single Port
P/N: RB2-10229RBF,1X2P
RJ Point Five Jack, Micro, 2 Port, Horiz
RJ Point Five Jack, Micro, Horizontal, N
RJ Point Five Jack, Micro, Horizontal, P
Rj45 1x1 10/100 Base Type With Filter Wi
RJ45 1X1 10/100 SINK TYPE
RJ45 1X1 GIGABIT SINK
RJ45, Large Size, 1.5A, Receptacle With
RJ45, Stacked, No Shield, LEDs, 2 Port
RJ45, Stacked, No Shield, LEDs, 4 Port
RJ45, Stacked, No Shield, LEDs, 8 Port
RJ45, Stacked, No Shield, No LEDs, 2 Por
RJ45, Stacked, No Shield, No LEDs, 4 Por
RJ45, Stacked, No Shield, No LEDs, 8 Por
RJ45, Stacked, No, Shield, No LEDs, 2 Po
RJ45, Stacked, Shield, No LEDs, 2 Port,
RJ45,2X1,1G
RJ45StackedNoshldLED s4
RJ45StackedNoshldLED s8
RJ45StackedNoshldNoL EDs4
RJ45StackedNoshldNoL EDs8
RJ45StackedshldLEDs2 fltr
RJ45StckshldNoLEDs2f ltr
RJAMG 10/100 stack signle USB 2.0, no LE
RJAMG 10/100 stack signle USB 2.0, with
RJAMG 1x1, 10/100, SMT type, no LEDs
RJAMG 1x1, 10/100, SMT type, with LEDs
RJAMG 1x1, 1000 base-T , no Leds,
RJAMG 1x1, 1000 base-T , V/T type, no LE
RJAMG 1x1, 1000 base-T , with Leds,
RJAMG 1x1, 10G , sink type , tab down, w
RJAMG 1x2, 10/100, with Leds
RJAMG 1x4, 1000 base-T , no Leds,
RJAMG 1x4, 1000 base-T , with Leds,
RJAMG 2x4, 1000 base-T , with Leds,
RJMAG 10/100 CONNECTOR
RJMAG 1000 base-T stack dual USB 2.0, w
RJMAG 1000 base-T stack dual USB 2.0, wi
RJMAG 1000 base-T stack dual USB 3.0, w
RJMAG 1000 base-T stack single USB 2.0,
RJMAG 1x1 10/100 with LED, R/A dip type
RJMAG 1x1, 10/100, no LEDs , V/T type
RJMAG 1x1, 10/100, with LEDs , V/T type
RJMAG 1x1, 1000 base-T, no LEDs , sink t
RJMAG 1x1, 1000 base-T, no LEDs
RJMAG 1x1, 1000 base-T, with LEDs , low
RJMAG 1x1, 1000 base-T, with LEDs , shor
RJMAG 1x1, 1000 base-T, with LEDs , sink
RJMAG 1x1, 1000 base-T, with LEDs
RJMAG 1x2, 10/100, with LEDs
RJMAG 1x2, 1000 base-T, with LEDs , sink
RJMAG 1x4, 10/100, tab down, no LEDs
RJMAG 1x4, 10/100, tab down, with LEDs
RJMAG 1x4, 1000 base-T, sink type
RJMAG 1x4, 1000 base-T, with LEDs
RJMAG 2X1, 10/100, with lower current LE
RJMAG CONNECTOR 10/100
RJMAG, 2x1,1000 base-T , No LEDs
RJMAG, 2x1,1000 base-T with bottom LEDs
RJMAG, 2x1,1000 base-T with LEDs
RJMAG, 2x4,1000 base-T no LEDs
RJMAG, 2x4,1000 base-T with LEDs
RJMG 10/100 CONNECTOR
RJMG 10/100 G&Y 1KPF SP
RJMG 10/100 G/GY 5C SP
RJMG 10/100,SHIELDED
RJMG 1g stack USB 2.0 with press fit
Rjmg 1x1 Tab Up 10/100 30u W/o Led
Rjmg 1x1 Tab Up 10/100 6u W/o Led
RJMG 1X1, 10/100, sink type, tab down wt
RJMG 1X1, 10/100, tab donw, no LEDs
RJMG 1X1, 10/100, tab donw, With LEDs G
RJMG 1X1, 10/100, tab up, no LEDs,
RJMG 1X1, 10/100, tab up, with LEDs,
RJMG 1X1, 10/100, tab up,with LEDs, G/Y
RJMG 1X1, 10/100, With LEDs, G/Y
RJMG 1X1, 10/100, Without LEDs. With PoE
RJMG 1X1, 10/100,with LEDs, G/Y
RJMG 2X1 1000 BASE-T
RJMG 2x2, 10/100, with LEDs
RJMG CONN.10/100
RJMG GIGA BIT CONN
RJMG SINGLE CONN 10/100
Rjmg Single Port 10/100 Base-t
Rjmg Standing, 10/100 , Ohne Led, Shield
Rjmg,10/100 Tab-up,1:1 Ratio W/ Poe,no L
Rjmg,10/100tab-up,1: 1 Ratio W/ Poe,leds
RJMG201821130ER-RJ45 1X1 GIGABIT SINK
RJMG2210 SERIES 2X1
SFP+ / Pluggable I/O Connector Cage
STACKED MODULAR JACK

<< Prev Next >>