Amphenol Commercial Products Modular Connectors / Ethernet Connectors RJSAE-5080-02

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Modular Connectors / Ethernet Connectors - RJSAE-5080-02 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJSAE-5080-02
Modular Connectors / Ethernet Connectors RJSAE-5080-02
Modular Connectors / Ethernet Connectors STACKED MOD JACKS

Modular Connectors / Ethernet Connectors STACKED MOD JACKS

Buy Now Datasheet
Cat5 Rj45 Modular Jack, 8 Position, 2 Port; Modular Connector Type Amphenol Communications Solutions - 01M6413 - Newark, An Avnet Company
Chicago, IL, United States
Cat5 Rj45 Modular Jack, 8 Position, 2 Port; Modular Connector Type Amphenol Communications Solutions
01M6413
Cat5 Rj45 Modular Jack, 8 Position, 2 Port; Modular Connector Type Amphenol Communications Solutions 01M6413
CAT5 RJ45 MODULAR JACK, 8 POSITION, 2 PORT; Modular Connector Type:Modular Jack; Port Configuration:2 x 1 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Shielding:Unshielded RoHS Compliant: Yes

CAT5 RJ45 MODULAR JACK, 8 POSITION, 2 PORT; Modular Connector Type:Modular Jack; Port Configuration:2 x 1 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Shielding:Unshielded RoHS Compliant: Yes

Supplier's Site
Rj45 Conn, Jack, 8P8C, 2Port, Cat5, Th; Modular Connector Type Amphenol Communications Solutions - 76AH5995 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Jack, 8P8C, 2Port, Cat5, Th; Modular Connector Type Amphenol Communications Solutions
76AH5995
Rj45 Conn, Jack, 8P8C, 2Port, Cat5, Th; Modular Connector Type Amphenol Communications Solutions 76AH5995
RJ45 CONN, JACK, 8P8C, 2PORT, CAT5, TH; Modular Connector Type:Modular Jack; Port Configuration:2 x 1, Stacked; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole RoHS Compliant: Yes

RJ45 CONN, JACK, 8P8C, 2PORT, CAT5, TH; Modular Connector Type:Modular Jack; Port Configuration:2 x 1, Stacked; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RJSAE-5080-02 RJSAE-5080-02 01M6413 76AH5995
Product Name Modular Connectors / Ethernet Connectors Cat5 Rj45 Modular Jack, 8 Position, 2 Port; Modular Connector Type Amphenol Communications Solutions Rj45 Conn, Jack, 8P8C, 2Port, Cat5, Th; Modular Connector Type Amphenol Communications Solutions
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack
Geometry Right Angle
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products