PHOENIX CONTACT USA Plug - PTDA 1,5/16-PH-3,5 - 1725289

Description
PCB connector, nominal current: 8 A, rated voltage (III/2): 240 V, number of positions: 16, pitch: 3.5 mm, connection method: Push-in spring connection, color: green, contact surface: Tin
Description
PCB connector, nominal current: 8 A, rated voltage (III/2): 240 V, number of positions: 16, pitch: 3.5 mm, connection method: Push-in spring connection, color: green, contact surface: Tin

Suppliers

Company
Product
Description
Supplier Links
Plug - PTDA 1,5/16-PH-3,5 - 1725289 -  - PHOENIX CONTACT USA
Middletown, PA, USA
Plug - PTDA 1,5/16-PH-3,5 - 1725289
Plug - PTDA 1,5/16-PH-3,5 - 1725289
PCB connector, nominal current: 8 A, rated voltage (III/2): 240 V, number of positions: 16, pitch: 3.5 mm, connection method: Push-in spring connection, color: green, contact surface: Tin

PCB connector, nominal current: 8 A, rated voltage (III/2): 240 V, number of positions: 16, pitch: 3.5 mm, connection method: Push-in spring connection, color: green, contact surface: Tin

Supplier's Site

Technical Specifications

  PHOENIX CONTACT USA
Product Category Electrical Connectors
Product Name Plug - PTDA 1,5/16-PH-3,5 - 1725289
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - X200B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details