Smiths Interconnect, a Molex company Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| ARINC 628 connectors feature hyperboloid contact technology and ensure immunity to shock and vibration, minimal contact resistance, high reliability and cost effectiveness. Features & Benefits 2 power (8 amps) and... | |
| B Series incorporates the highly reliability Hypertac® hyperboloid contact which provides optimum performance in harsh conditions such as extreme mechanical shock and high mating cycles. Features & Benefits Modularity mixed... | |
| Based on the KN series MIL-DTL-55302 compliant connectors an ESA version of the KNB/KNC connectors has been created, which also offers signal contacts designed for demanding defense, commercial aerospace and... | |
| C Series, featuring Hypertac Hyperboloid technology, is an IP67 circular connector with an EMC metal housing. The C Series connectors have a compact size and feature gold plated contacts. They... | |
| C9394 series is a high density, line removable module (LRM) connector available in 132 through 594 positions, that can be configured to include signal, power, fiber optic and coax options. | |
| CEA data transfer connectors for industrial applications. 1.5mm nominal pin DIA contact size; 3, 5 and 9 contact positions; Right angle through board solder, Straight through board solder, Solder cup... | |
| Complete line of differential Twinax and Quadrax connectors offer data rates exceeding 2 Gbit/sec and a bandwidth up to 3 GigaHertz and can be driven via matched impedance differential pair... | |
| Complete line of high powered EMI filtered D-Sub connectors including the single row size #8 power contacts (3W3, 3WK3, etc.). With the addition of Smiths Interconnect's in-house production of ceramic... | |
| D Series delivers industry-leading performance featuring simple push-button latching and a "D" shaped flange which makes mating orientation obvious. There are three D Series sizes that accommodate a wide variety... | |
| Dovetail Connector Series features C Series Spring Probes, renowned for their incomparable shock and vibration performance, housed in a patented block design. These connectors make it easy to explore the... | |
| Eclipta's™ easy assembly and high density interconnect design make it ideal for use with mapping and ablation catheters, RF generators, home healthcare devices, value medical systems and many other disposable... | |
| EMI system protection that can be retrofitted with no additional modifications, ideal solution for adding to already qualified systems that experience EMI issues. Features & Benefits Adapters can be built... | |
| Equipped with the Hypertac® hyperboloid contact technology the NXS system can withstand data rate application up to 50Gbps per bay requirements, including extreme levels of vibration, shock and climatic testing... | |
| Featuring the Hypertac® hyperboloid contact technology, MDD Series are high density board to board interconnects. MDD is available in 100 and 200 positions. Features & Benefits Signal contacts Housing with... | |
| Featuring the Hypertac® hyperboloid contact technology, MHD Series are high density board to board interconnects available in up to 400 positions, with insulators to accommodate coax and power contacts. Space... | |
| Fibre Channel D-Sub connectors offer high Data rate 6.25 Gbps, high shock and data resistance and high density quadrax. The main function associated with high impedance D-Sub connectors is to... | |
| Filtered D-Subminiature connectors come with integrated EMI filter into MIL-STD platform for robust EMI equipment protection in a space saving design. Features & Benefits MIL-DTL-24308, MIL-DTL-83513 Micro-D and Combo D-Sub... | |
| Filtered rack and panel connectors include ARINC 404, ARINC 600 and MIL-DTL-83527 shell styles. EMI filtering at box interface level offers maximum system protection. Features & Benefits Intermateable and Interchangeable... | |
| High density, lightweight signal connector specifically designed for applications where space and weight is at a premium for board to board interconnections. The HDLP series meets the requirement of space-constrained... | |
| High reliability KA series MIL-DTL-55302 compliant connectors offer signal contacts designed for demanding defense, commercial aerospace and space applications. The 2 and 3 row series are compliant to MIL-DTL-55302 and... | |
| High reliability KN series MIL-DTL-55302 compliant connectors offer signal contacts designed for demanding defense, commercial aerospace and space applications. The 2 and 3 row series are equivalent to MIL-DTL-55302 and... | |
| HPH series is a high density interconnect available up to 303 contacts with multiple hardware choices and backpotting option.With a 0.6mm contact diameter, the HPH Series comes in 3-6 row... | |
| HPW series is a medium density PCB connector with mixed signal and power contacts, up to 15A each. The HPW Series has been designed to resist to the high levels... | |
| HyperGrip is a circular plastic, user-configurable, color coded connector with push/pull latching design allowing for one-hand disconnect. HyperGrip is designed to meet medical industry requirements such as finger-proofing to IEC60601,... | |
| HyperStac RX Series is a Z axis interconnection solution designed for all types of micro-electronics applications requiring reliable and compact packaging solutions. The Hyperstac RX Series meets the needs of... | |
| Hypertac Green ConnectTM Contact Technology offers a Lead-free and Beryllium-free high power contact solution with unparallel low contact resistance. The lower contact resistance of the Hypertac Green Connect hyperboloid... | |
| Integrated EMI filter into MIL-STD platform for robust EMI equipment protection in a space saving design. Features & Benefits Designed to meet or exceed all applicable requirements of Series I,... | |
| Integrated EMI filter into MIL-STD platform for robust EMI equipment protection in a space saving design. Features & Benefits Designed to meet or exceed all applicable requirements of the military... | |
| KMC Series includes high-density board to board and board to wire interconnect solutions available in multiple configurations from 26 to 162 positions with a 0.5mm contact diameter and is widely... | |
| KVPX+ Series is an embedded interconnect system that provides unrivaled performance in harsh environments while adapting to the VITA standard design requirements. KVPX+ Series is a shielded, high-density, high-speed, modular... | |
| Low coaxial connectors offer full crimp design of center and outer shield, extended crimp barrel for added strain relief in tight bend radial application, extremely low VSWR 1.15:1 up to... | |
| M12 connectors offer robust and compact connectivity solution that has been developed to address specific application environments where space and weight are key concerns. The M12 Series offer a time-saving,... | |
| M23 Industrial Signal and Power Connectors offer the transmission of signals, data and power safely using just one connector in a compact and robust design. The series is mainly used... | |
| MDCX, multipin coax connectors, offer low VSWR of 1.25:1 (typ) up to 10 GHz (max mated pair), maximum overall diameter of 0.125" fitted into low-profile micro-D housing, with constant 50... | |
| Micro quadrax/twinax connectors are available in threaded, quick disconnect, SMA and Micro-D size packages, 25% smaller in diameter than SMA coaxial connectors, controlled impedance with tightly spaced PCB footprint. Features... | |
| Micro-D Twinax Connectors (MDTX) offer Twinax blindmate assemblies fitted into a low-profile metalized Micro-D style shell, high speed signalling capable of 100 Ohm differential pair matched impedance, maximum space utilization,... | |
| MIL-C-26482 Series II / MIL-DTL-83723 Series filter connectors offer integrated EMI filter into MIL-STD platform for robust EMI equipment protection in a space saving design. Features & Benefits Designed to... | |
| MIL-DTL-24308 D-Subminiature connectors are designed to meet or exceed all applicable requirements of the military specification. Features & Benefits Intermateable and interchangeable with the standard non-filtered connectors Combo D-Sub arrangements... | |
| MIL-DTL-38999 Quadrax/Twinax connectors feature data rates exceeding 2 Gbps and a bandwidth: up to 3 Ghz. The connectors can be driven via matched impedance differential pair interconnections for board to... | |
| MIL-DTL-83723 connectors offer integrated EMI filter into MIL-STD platform for robust EMI equipment protection in a space saving design. Features & Benefits Designed to meet or exceed all applicable requirements... | |
| MIL-Spec type, quick release miniature connector, featuring IP67 sealing and EMI shielding. Lightweight and robust, it is available in both circular (7, 13, 19 ways) and rectangular (12, 21, 30... | |
| Nebula Series is a high reliability SATA 6.0 Gbps connector line designed for harsh environment and rugged storage applications within the commercial aerospace, defence and industrial market segments. The Nebula... | |
| Offering data rates exceeding 2 Gbps and bandwidth up to 3 Ghz. The connectors can be driven via matched impedance differential pair interconnections for board to board high speed data... | |
| Optimized and qualified for next generation Electronic Control Units the Intercompact Series is an innovative solution for PCB to PCB and floating mouting rack and panel applications currently offered in... | |
| REP series is easy to use for quick mating. The REP panel and cable connectors are a highly cost-effective interconnect system, which solves the constant need for simple and reliable... | |
| Rugged 2mm backplane connector system is a compliant PICMG Compact PCI standard solution that provides engineers with an advanced interconnect system to address the requirements of mission-critical applications within commercial... | |
| Smiths Interconnect interposers can be soldered or compression mounted enabling a reduction in manufacturing costs and providing space savings in a confined area. Interposers can be designed to handle substantial... | |
| Smiths Interconnect offers a complete series of connectors available to utilize the Quadsplitter technology with MIL-DTL-38999 Series, combining the signal integrity of Twinax cables and the connection density of Quadrax. | |
| SMPM Mini-Lock connectors can be selected for use with our High Frequency Cable Assemblies. The innovative, patent pending, design approach has allowed for high frequency operation up to 110 GHz,... | |
| Specifically designed for the compact size and the advanced technical features of the rail balise system. The BOA connector ensures reliable signal integrity and perfect transmission of data between the... | |
| Spring loaded High Frequency Micro-D Coax Connectors (MDHC) offer low VSWR up to 40 GHz (typ). These connectors have a constant 50 ohm airline impedance interface and are 30% smaller... | |
| Spring probes are designed to optimize performance in high reliability, multicycle applications. Smiths Interconnect’s spring probes are compliant which makes them ideal for blind mate applications as they self correct... | |
| The 55 way Micro Circular Connector (C55 series) is equipped with 0.5 mm hyperboloid contacts, the C55 offers IP68 sealing and a current rating of 2A at 25°C to deliver... | |
| The ARINC 600 series offer high speed copper integrated into industry standard ARINC 600 platform, high density and high data throughput. Features & Benefits Data rates exceeding 2 Gbit/Sec Bandwidth:... | |
| The HBB is a high-power, quick-release, single-pole circular harsh-environment connector. The series has a compact robust RoHS design in a metal shell with polarization, user-friendly push-lock mating, and quick-release unmating... | |
| The HPD/HPF PCB Connectors series is crafted with precision, integrating advanced Hypertac contact technology for dependable connectivity. With a lifespan of up to 100,000 insertion/extraction cycles, these connectors ensure consistent... | |
| The L Series comes with frames in various lengths to accommodate a variety of module combinations. The frames range from a basic frame with just 2 side rails and 2... | |
| The LHS/LHZ Series delivers railway industry-leading performance for high reliability, specialty, float mount connections, ideal for blind mating. Hypertac® hyperboloid contact technology ensures immunity to shock and vibration and minimal... | |
| The LightCONEX® optical interconnect family includes plug-in and backplane module connectors that have been developed to be compliant with the forthcoming VITA 66.5 standard and in alignment with the... | |
| The LSH rack and panel high power connector series from Smiths Interconnect is utilized across many different market segments including aerospace, automotive, industrial, test and measurement, and mass transit. The... | |
| The MDP Series has been designed to resist the high levels of shock and vibrations in the harshest environments of the Commercial Aerospace. MDP is a plastic shell connector only... | |
| The MIL-DTL-83527 Rack and Panel style connectors offer high density, high data throughput and robustness. These connectors meet or exceed the applicable requirements of the military specification and come in... | |
| The modular design of the H Series allows custom configurations from standard off-the-shelf components without the cost and lead-time of custom tooling. The H Series offer a variety of designs... | |
| The N Series of mini modular, high density connectors offers a variety of combinations in a single connector frame. It employs a do-it-yourself system based on the building block principle,... | |
| The ruggedized VME64x is a cutting-edge interconnect solution that has established a proven track record of dependability. It provides customers with a competitive advantage by offering optimized contact lead traces... | |
| The SCX series features a 0.145" maximum overall diameter with a 0.375" overall length for the mated connector pair, 50 ohm characteristic impedance maintained throughout the mated connector pair, VSWR... | |
| Transformer Series offers a customer configurable architecture, with just a few piece parts to create several types of connectors as a platform solution. No special tools are needed except crimping... | |
| Ultraminiature triax connectors in threaded and quick disconnect formats are offered in straight, right angle, cable and PCB mount configurations, designed for numerous low loss twinaxial cables and concentric triax... | |
| Versatile, high density 4 contact row connector solution for board to board and wire to board with built in coding and keying as well as ESA qualification. With a 0.6mm... | |
| We have taken the standard housing configuration of the P1 & P3 mounting dimensions while incorporating true differential pair contacts within the P1 & P3 dimensional constraints. P1 connector housing... | |
| With a 0.76mm contact diameter, the series is available up to 27 signal gold or tin plated contacts with straight PCB and cable mounting terminations. Using the Hypertac® hyperboloid contact... |