Smiths Interconnect, a Molex company Datasheets for Coaxial Connectors

Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more

Product Name Notes
Complete line of differential Twinax and Quadrax connectors offer data rates exceeding 2 Gbit/sec and a bandwidth up to 3 GigaHertz and can be driven via matched impedance differential pair...
Fibre Channel D-Sub connectors offer high Data rate 6.25 Gbps, high shock and data resistance and high density quadrax. The main function associated with high impedance D-Sub connectors is to...
Low coaxial connectors offer full crimp design of center and outer shield, extended crimp barrel for added strain relief in tight bend radial application, extremely low VSWR 1.15:1 up to...
MDCX, multipin coax connectors, offer low VSWR of 1.25:1 (typ) up to 10 GHz (max mated pair), maximum overall diameter of 0.125" fitted into low-profile micro-D housing, with constant 50...
Micro quadrax/twinax connectors are available in threaded, quick disconnect, SMA and Micro-D size packages, 25% smaller in diameter than SMA coaxial connectors, controlled impedance with tightly spaced PCB footprint. Features...
Micro-D Twinax Connectors (MDTX) offer Twinax blindmate assemblies fitted into a low-profile metalized Micro-D style shell, high speed signalling capable of 100 Ohm differential pair matched impedance, maximum space utilization,...
MIL-DTL-38999 Quadrax/Twinax connectors feature data rates exceeding 2 Gbps and a bandwidth: up to 3 Ghz. The connectors can be driven via matched impedance differential pair interconnections for board to...
Offering data rates exceeding 2 Gbps and bandwidth up to 3 Ghz. The connectors can be driven via matched impedance differential pair interconnections for board to board high speed data...
The SCX series features a 0.145" maximum overall diameter with a 0.375" overall length for the mated connector pair, 50 ohm characteristic impedance maintained throughout the mated connector pair, VSWR...
Ultraminiature triax connectors in threaded and quick disconnect formats are offered in straight, right angle, cable and PCB mount configurations, designed for numerous low loss twinaxial cables and concentric triax...
We have taken the standard housing configuration of the P1 & P3 mounting dimensions while incorporating true differential pair contacts within the P1 & P3 dimensional constraints. P1 connector housing...