Smiths Interconnect, a Molex company Datasheets for Circular Connectors

Circular connectors are multi-pin connectors primarily used for external interfacing.
Circular Connectors: Learn more

Product Name Notes
ARINC 628 connectors feature hyperboloid contact technology and ensure immunity to shock and vibration, minimal contact resistance, high reliability and cost effectiveness. Features & Benefits 2 power (8 amps) and...
C Series, featuring Hypertac Hyperboloid technology, is an IP67 circular connector with an EMC metal housing. The C Series connectors have a compact size and feature gold plated contacts. They...
D Series delivers industry-leading performance featuring simple push-button latching and a "D" shaped flange which makes mating orientation obvious. There are three D Series sizes that accommodate a wide variety...
Eclipta's™ easy assembly and high density interconnect design make it ideal for use with mapping and ablation catheters, RF generators, home healthcare devices, value medical systems and many other disposable...
HyperGrip is a circular plastic, user-configurable, color coded connector with push/pull latching design allowing for one-hand disconnect. HyperGrip is designed to meet medical industry requirements such as finger-proofing to IEC60601,...
Low coaxial connectors offer full crimp design of center and outer shield, extended crimp barrel for added strain relief in tight bend radial application, extremely low VSWR 1.15:1 up to...
M12 connectors offer robust and compact connectivity solution that has been developed to address specific application environments where space and weight are key concerns. The M12 Series offer a time-saving,...
M23 Industrial Signal and Power Connectors offer the transmission of signals, data and power safely using just one connector in a compact and robust design. The series is mainly used...
MIL-Spec type, quick release miniature connector, featuring IP67 sealing and EMI shielding. Lightweight and robust, it is available in both circular (7, 13, 19 ways) and rectangular (12, 21, 30...
Specifically designed for the compact size and the advanced technical features of the rail balise system. The BOA connector ensures reliable signal integrity and perfect transmission of data between the...
The 55 way Micro Circular Connector (C55 series) is equipped with 0.5 mm hyperboloid contacts, the C55 offers IP68 sealing and a current rating of 2A at 25°C to deliver...
The HBB is a high-power, quick-release, single-pole circular harsh-environment connector. The series has a compact robust RoHS design in a metal shell with polarization, user-friendly push-lock mating, and quick-release unmating...