Molex Signal Tech Industrial Ltd. Backplane Twinax Connectors

Description
We have taken the standard housing configuration of the P1 & P3 mounting dimensions while incorporating true differential pair contacts within the P1 & P3 dimensional constraints. P1 connector housing contains 21 position true differential pair blind mate contacts allowing board designers to carry high density differential pair signals from the LRU via motherboard to daughter-card plug in modules with a single connector P1 type housing. Features & Benefits Use of standard VME bus architecture cages for high speed fibre channel connection. Bandwidth: Up to 3 Gigahertz P1 and P3 Mounting dimensions Board to board high speed data transfer Matched Impedance Differential Pair Twinax & Quadrax Data sampling rates exceeding 2 Gbits/second 21 position true differential pair blind mate contacts 150 and 100 Ohm matched impedance
Request a Quote Datasheet
Description
We have taken the standard housing configuration of the P1 & P3 mounting dimensions while incorporating true differential pair contacts within the P1 & P3 dimensional constraints. P1 connector housing contains 21 position true differential pair blind mate contacts allowing board designers to carry high density differential pair signals from the LRU via motherboard to daughter-card plug in modules with a single connector P1 type housing. Features & Benefits Use of standard VME bus architecture cages for high speed fibre channel connection. Bandwidth: Up to 3 Gigahertz P1 and P3 Mounting dimensions Board to board high speed data transfer Matched Impedance Differential Pair Twinax & Quadrax Data sampling rates exceeding 2 Gbits/second 21 position true differential pair blind mate contacts 150 and 100 Ohm matched impedance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Twinax Connectors -  - Molex Signal Tech Industrial Ltd.
London, United Kingdom
Backplane Twinax Connectors
Backplane Twinax Connectors
We have taken the standard housing configuration of the P1 & P3 mounting dimensions while incorporating true differential pair contacts within the P1 & P3 dimensional constraints. P1 connector housing contains 21 position true differential pair blind mate contacts allowing board designers to carry high density differential pair signals from the LRU via motherboard to daughter-card plug in modules with a single connector P1 type housing. Features & Benefits Use of standard VME bus architecture cages for high speed fibre channel connection. Bandwidth: Up to 3 Gigahertz P1 and P3 Mounting dimensions Board to board high speed data transfer Matched Impedance Differential Pair Twinax & Quadrax Data sampling rates exceeding 2 Gbits/second 21 position true differential pair blind mate contacts 150 and 100 Ohm matched impedance

We have taken the standard housing configuration of the P1 & P3 mounting dimensions while incorporating true differential pair contacts within the P1 & P3 dimensional constraints. P1 connector housing contains 21 position true differential pair blind mate contacts allowing board designers to carry high density differential pair signals from the LRU via motherboard to daughter-card plug in modules with a single connector P1 type housing.

Features & Benefits

  • Use of standard VME bus architecture cages for high speed fibre channel connection.
  • Bandwidth: Up to 3 Gigahertz
  • P1 and P3 Mounting dimensions
  • Board to board high speed data transfer
  • Matched Impedance Differential Pair Twinax & Quadrax
  • Data sampling rates exceeding 2 Gbits/second
  • 21 position true differential pair blind mate contacts
  • 150 and 100 Ohm matched impedance
Supplier's Site Datasheet

Technical Specifications

  Molex Signal Tech Industrial Ltd.
Product Category Coaxial Connectors
Product Name Backplane Twinax Connectors
Frequency 3.000 GHz
Unlock Full Specs
to access all available technical data