Smiths Interconnect, a Molex company Datasheets for Military (MIL-SPEC) Connectors
Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more
| Product Name | Notes |
|---|---|
| C9394 series is a high density, line removable module (LRM) connector available in 132 through 594 positions, that can be configured to include signal, power, fiber optic and coax options. | |
| Complete line of differential Twinax and Quadrax connectors offer data rates exceeding 2 Gbit/sec and a bandwidth up to 3 GigaHertz and can be driven via matched impedance differential pair... | |
| Complete line of high powered EMI filtered D-Sub connectors including the single row size #8 power contacts (3W3, 3WK3, etc.). With the addition of Smiths Interconnect's in-house production of ceramic... | |
| EMI system protection that can be retrofitted with no additional modifications, ideal solution for adding to already qualified systems that experience EMI issues. Features & Benefits Adapters can be built... | |
| Featuring the Hypertac® hyperboloid contact technology, MDD Series are high density board to board interconnects. MDD is available in 100 and 200 positions. Features & Benefits Signal contacts Housing with... | |
| Featuring the Hypertac® hyperboloid contact technology, MHD Series are high density board to board interconnects available in up to 400 positions, with insulators to accommodate coax and power contacts. Space... | |
| Filtered D-Subminiature connectors come with integrated EMI filter into MIL-STD platform for robust EMI equipment protection in a space saving design. Features & Benefits MIL-DTL-24308, MIL-DTL-83513 Micro-D and Combo D-Sub... | |
| Filtered rack and panel connectors include ARINC 404, ARINC 600 and MIL-DTL-83527 shell styles. EMI filtering at box interface level offers maximum system protection. Features & Benefits Intermateable and Interchangeable... | |
| High density, lightweight signal connector specifically designed for applications where space and weight is at a premium for board to board interconnections. The HDLP series meets the requirement of space-constrained... | |
| High reliability KA series MIL-DTL-55302 compliant connectors offer signal contacts designed for demanding defense, commercial aerospace and space applications. The 2 and 3 row series are compliant to MIL-DTL-55302 and... | |
| High reliability KN series MIL-DTL-55302 compliant connectors offer signal contacts designed for demanding defense, commercial aerospace and space applications. The 2 and 3 row series are equivalent to MIL-DTL-55302 and... | |
| HPH series is a high density interconnect available up to 303 contacts with multiple hardware choices and backpotting option.With a 0.6mm contact diameter, the HPH Series comes in 3-6 row... | |
| HPW series is a medium density PCB connector with mixed signal and power contacts, up to 15A each. The HPW Series has been designed to resist to the high levels... | |
| Integrated EMI filter into MIL-STD platform for robust EMI equipment protection in a space saving design. Features & Benefits Designed to meet or exceed all applicable requirements of Series I,... | |
| Integrated EMI filter into MIL-STD platform for robust EMI equipment protection in a space saving design. Features & Benefits Designed to meet or exceed all applicable requirements of the military... | |
| KMC Series includes high-density board to board and board to wire interconnect solutions available in multiple configurations from 26 to 162 positions with a 0.5mm contact diameter and is widely... | |
| Low coaxial connectors offer full crimp design of center and outer shield, extended crimp barrel for added strain relief in tight bend radial application, extremely low VSWR 1.15:1 up to... | |
| MIL-C-26482 Series II / MIL-DTL-83723 Series filter connectors offer integrated EMI filter into MIL-STD platform for robust EMI equipment protection in a space saving design. Features & Benefits Designed to... | |
| MIL-DTL-24308 D-Subminiature connectors are designed to meet or exceed all applicable requirements of the military specification. Features & Benefits Intermateable and interchangeable with the standard non-filtered connectors Combo D-Sub arrangements... | |
| MIL-DTL-38999 Quadrax/Twinax connectors feature data rates exceeding 2 Gbps and a bandwidth: up to 3 Ghz. The connectors can be driven via matched impedance differential pair interconnections for board to... | |
| MIL-DTL-83723 connectors offer integrated EMI filter into MIL-STD platform for robust EMI equipment protection in a space saving design. Features & Benefits Designed to meet or exceed all applicable requirements... | |
| Offering data rates exceeding 2 Gbps and bandwidth up to 3 Ghz. The connectors can be driven via matched impedance differential pair interconnections for board to board high speed data... | |
| Optimized and qualified for next generation Electronic Control Units the Intercompact Series is an innovative solution for PCB to PCB and floating mouting rack and panel applications currently offered in... | |
| Specifically designed for the compact size and the advanced technical features of the rail balise system. The BOA connector ensures reliable signal integrity and perfect transmission of data between the... | |
| The HBB is a high-power, quick-release, single-pole circular harsh-environment connector. The series has a compact robust RoHS design in a metal shell with polarization, user-friendly push-lock mating, and quick-release unmating... | |
| The MDP Series has been designed to resist the high levels of shock and vibrations in the harshest environments of the Commercial Aerospace. MDP is a plastic shell connector only... | |
| The MIL-DTL-83527 Rack and Panel style connectors offer high density, high data throughput and robustness. These connectors meet or exceed the applicable requirements of the military specification and come in... | |
| Versatile, high density 4 contact row connector solution for board to board and wire to board with built in coding and keying as well as ESA qualification. With a 0.6mm... | |
| With a 0.76mm contact diameter, the series is available up to 27 signal gold or tin plated contacts with straight PCB and cable mounting terminations. Using the Hypertac® hyperboloid contact... |