Smiths Interconnect, a Molex company MDHC Series: DC TO 40 GHz

Description
Spring loaded High Frequency Micro-D Coax Connectors (MDHC) offer low VSWR up to 40 GHz (typ). These connectors have a constant 50 ohm airline impedance interface and are 30% smaller than our SCX coaxial connectors. Features & Benefits MDHC VSWR of 1.5:1 (typ) up to 40GHz (max mated pair) Maximum overall diameter of 0.125" fitted into low-profile Micro-D housing Constant 50 Ohm airline impedance
Request a Quote Datasheet
Description
Spring loaded High Frequency Micro-D Coax Connectors (MDHC) offer low VSWR up to 40 GHz (typ). These connectors have a constant 50 ohm airline impedance interface and are 30% smaller than our SCX coaxial connectors. Features & Benefits MDHC VSWR of 1.5:1 (typ) up to 40GHz (max mated pair) Maximum overall diameter of 0.125" fitted into low-profile Micro-D housing Constant 50 Ohm airline impedance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MDHC Series: DC TO 40 GHz -  - Smiths Interconnect, a Molex company
London, United Kingdom
MDHC Series: DC TO 40 GHz
MDHC Series: DC TO 40 GHz
Spring loaded High Frequency Micro-D Coax Connectors (MDHC) offer low VSWR up to 40 GHz (typ). These connectors have a constant 50 ohm airline impedance interface and are 30% smaller than our SCX coaxial connectors. Features & Benefits MDHC VSWR of 1.5:1 (typ) up to 40GHz (max mated pair) Maximum overall diameter of 0.125" fitted into low-profile Micro-D housing Constant 50 Ohm airline impedance

Spring loaded High Frequency Micro-D Coax Connectors (MDHC) offer low VSWR up to 40 GHz (typ). These connectors have a constant 50 ohm airline impedance interface and are 30% smaller than our SCX coaxial connectors.

Features & Benefits

  • MDHC VSWR of 1.5:1 (typ) up to 40GHz (max mated pair)
  • Maximum overall diameter of 0.125" fitted into low-profile Micro-D housing
  • Constant 50 Ohm airline impedance
Supplier's Site Datasheet

Technical Specifications

  Smiths Interconnect, a Molex company
Product Category Electrical Connectors
Product Name MDHC Series: DC TO 40 GHz
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

REP Series: Environmentally-sealed plastic connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Backplane Twinax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board to Board Connector; Coaxial Connector
View Details