Smiths Interconnect, a Molex company Datasheets for Electrical Contacts

Electrical contacts are metals and other substances used as the makeup of electrical components. They are the materials in a system through which an electrical current flows.
Electrical Contacts: Learn more

Product Name Notes
Concentric twinax/triax contacts provide flexibility in the design of high speed data systems. The contacts include the unique sizes 10 and 12, have the same outline dimensions as traditional coax...
High Frequency Coax Contacts offer exceptional RF performance up to 26.5 GHz for Size 8 and 40 GHz for Size 12 contacts in multi-pin connector applications. Engineered with a “float...
High impedance D-Sub connectors are designed to ground the outer shield of a twinax or quadrax contact directly to the shell of the connector. A multi-finger ground spring fixed around...
HYPER Series offers the original superior performing hyperboloid contact technology designed for use in all applications and in harsh and demanding environments where high reliability and safety are critical. The...
Rugged DIN style contacts and connectors that are capable of supporting wide bandwidth applications. All fiber optic contacts are offered fully terminated and tested to ensure integrity for rugged environments.
The H-Pin is a stamped spring probe with the mechanical, electrical, and thermal performance of a spring probe, and the ease of use and high volume manufacturability of a stamped...
These small, rugged contacts have a VSWR rating of 1.3:1 max with a frequency range from DC to 5 GHz and fit standard connector contact cavities for MIL-DTL-38999, ARINC 404,...