Smiths Interconnect, a Molex company Datasheets for Heavy Duty Rectangular Connectors

Heavy duty rectangular connectors are designed to accommodate large electrical loads and direct signals under a multitude of operating conditions.
Heavy Duty Rectangular Connectors: Learn more

Product Name Notes
B Series incorporates the highly reliability Hypertac® hyperboloid contact which provides optimum performance in harsh conditions such as extreme mechanical shock and high mating cycles. Features & Benefits Modularity mixed...
CEA data transfer connectors for industrial applications. 1.5mm nominal pin DIA contact size; 3, 5 and 9 contact positions; Right angle through board solder, Straight through board solder, Solder cup...
MDCX, multipin coax connectors, offer low VSWR of 1.25:1 (typ) up to 10 GHz (max mated pair), maximum overall diameter of 0.125" fitted into low-profile micro-D housing, with constant 50...
MIL-DTL-24308 D-Subminiature connectors are designed to meet or exceed all applicable requirements of the military specification. Features & Benefits Intermateable and interchangeable with the standard non-filtered connectors Combo D-Sub arrangements...
REP series is easy to use for quick mating. The REP panel and cable connectors are a highly cost-effective interconnect system, which solves the constant need for simple and reliable...
Spring loaded High Frequency Micro-D Coax Connectors (MDHC) offer low VSWR up to 40 GHz (typ). These connectors have a constant 50 ohm airline impedance interface and are 30% smaller...
The L Series comes with frames in various lengths to accommodate a variety of module combinations. The frames range from a basic frame with just 2 side rails and 2...
The LHS/LHZ Series delivers railway industry-leading performance for high reliability, specialty, float mount connections, ideal for blind mating. Hypertac® hyperboloid contact technology ensures immunity to shock and vibration and minimal...
The modular design of the H Series allows custom configurations from standard off-the-shelf components without the cost and lead-time of custom tooling. The H Series offer a variety of designs...
The N Series of mini modular, high density connectors offers a variety of combinations in a single connector frame. It employs a do-it-yourself system based on the building block principle,...
Transformer Series offers a customer configurable architecture, with just a few piece parts to create several types of connectors as a platform solution. No special tools are needed except crimping...