Smiths Interconnect, a Molex company Datasheets for Board to Board Connectors

Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more

Product Name Notes
Based on the KN series MIL-DTL-55302 compliant connectors an ESA version of the KNB/KNC connectors has been created, which also offers signal contacts designed for demanding defense, commercial aerospace and...
C9394 series is a high density, line removable module (LRM) connector available in 132 through 594 positions, that can be configured to include signal, power, fiber optic and coax options.
Complete line of differential Twinax and Quadrax connectors offer data rates exceeding 2 Gbit/sec and a bandwidth up to 3 GigaHertz and can be driven via matched impedance differential pair...
Dovetail Connector Series features C Series Spring Probes, renowned for their incomparable shock and vibration performance, housed in a patented block design. These connectors make it easy to explore the...
Featuring the Hypertac® hyperboloid contact technology, MDD Series are high density board to board interconnects. MDD is available in 100 and 200 positions. Features & Benefits Signal contacts Housing with...
Featuring the Hypertac® hyperboloid contact technology, MHD Series are high density board to board interconnects available in up to 400 positions, with insulators to accommodate coax and power contacts. Space...
High density, lightweight signal connector specifically designed for applications where space and weight is at a premium for board to board interconnections. The HDLP series meets the requirement of space-constrained...
High reliability KA series MIL-DTL-55302 compliant connectors offer signal contacts designed for demanding defense, commercial aerospace and space applications. The 2 and 3 row series are compliant to MIL-DTL-55302 and...
High reliability KN series MIL-DTL-55302 compliant connectors offer signal contacts designed for demanding defense, commercial aerospace and space applications. The 2 and 3 row series are equivalent to MIL-DTL-55302 and...
HPH series is a high density interconnect available up to 303 contacts with multiple hardware choices and backpotting option.With a 0.6mm contact diameter, the HPH Series comes in 3-6 row...
HPW series is a medium density PCB connector with mixed signal and power contacts, up to 15A each. The HPW Series has been designed to resist to the high levels...
HyperStac RX Series is a Z axis interconnection solution designed for all types of micro-electronics applications requiring reliable and compact packaging solutions. The Hyperstac RX Series meets the needs of...
KMC Series includes high-density board to board and board to wire interconnect solutions available in multiple configurations from 26 to 162 positions with a 0.5mm contact diameter and is widely...
KVPX+ Series is an embedded interconnect system that provides unrivaled performance in harsh environments while adapting to the VITA standard design requirements. KVPX+ Series is a shielded, high-density, high-speed, modular...
Optimized and qualified for next generation Electronic Control Units the Intercompact Series is an innovative solution for PCB to PCB and floating mouting rack and panel applications currently offered in...
Rugged 2mm backplane connector system is a compliant PICMG Compact PCI standard solution that provides engineers with an advanced interconnect system to address the requirements of mission-critical applications within commercial...
Smiths Interconnect interposers can be soldered or compression mounted enabling a reduction in manufacturing costs and providing space savings in a confined area. Interposers can be designed to handle substantial...
Spring probes are designed to optimize performance in high reliability, multicycle applications. Smiths Interconnect’s spring probes are compliant which makes them ideal for blind mate applications as they self correct...
The HPD/HPF PCB Connectors series is crafted with precision, integrating advanced Hypertac contact technology for dependable connectivity. With a lifespan of up to 100,000 insertion/extraction cycles, these connectors ensure consistent...
The LightCONEX® optical interconnect family includes plug-in and backplane module connectors that have been developed to be compliant with the forthcoming VITA 66.5 standard and in alignment with the...
The MDP Series has been designed to resist the high levels of shock and vibrations in the harshest environments of the Commercial Aerospace. MDP is a plastic shell connector only...
The ruggedized VME64x is a cutting-edge interconnect solution that has established a proven track record of dependability. It provides customers with a competitive advantage by offering optimized contact lead traces...
Versatile, high density 4 contact row connector solution for board to board and wire to board with built in coding and keying as well as ESA qualification. With a 0.6mm...
We have taken the standard housing configuration of the P1 & P3 mounting dimensions while incorporating true differential pair contacts within the P1 & P3 dimensional constraints. P1 connector housing...
With a 0.76mm contact diameter, the series is available up to 27 signal gold or tin plated contacts with straight PCB and cable mounting terminations. Using the Hypertac® hyperboloid contact...