Smiths Interconnect, a Molex company Datasheets for Fiber Optic Transceivers
Fiber optic transceivers include both a transmitter and a receiver in the same component.
Fiber Optic Transceivers: Learn more
| Product Name | Notes |
|---|---|
| The LightABLE™ 28G LL Series low profile screw-in module mounts to the board via an LGA connector (interposer). It is offered as a either a (4+4)-lane transceiver (100G... | |
| The SpaceABLE® 28G SL Series radiation resistant transceivers are engineered to withstand radiation doses >100 krad (Si). The SpaceABLE 28G SL Series low profile screw-in module mounts... | |
| The SpaceABLE® 10G SM Series radiation resistant transceivers are engineered to withstand radiation doses >100 krad (Si). The low profile SpaceABLE 10G SL Series screw-in module mounts... | |
| The low profile LightABLE™ 10G LL Series screw-in module (4.5 mm) mounts to the board via a 1 mm LGA connector (interposer). It is offered as a (4+4)-lane transceiver,... | |
| The low profile LightABLE™ 10G LL Series screw-in module (4.5 mm) mounts to the board via a 1 mm LGA connector (interposer). It is offered as (12+12)-lane transceiver. | |
| The low profile LightABLE™ 10G LM Series module (5 mm) is offered as a (4+4)-lane transceiver, a 12-channel transmitter, or a 12-channel receiver. The modules can be mounted... | |
| The SNAP12 family of optical embedded transceivers are affordable, reliable, high-performance embedded optical transceivers with bandwidth up to 120 Gbps. These are well suited for high-bandwidth commercial aerospace systems with... |