Smiths Interconnect, a Molex company Datasheets for Micro Connectors and Nano Connectors

Micro connectors and nano connectors exhibit contact pitches of 0.05'' (micro) and 0.025'' (nano), respectively.
Micro Connectors and Nano Connectors: Learn more

Product Name Notes
Complete line of high powered EMI filtered D-Sub connectors including the single row size #8 power contacts (3W3, 3WK3, etc.). With the addition of Smiths Interconnect's in-house production of ceramic...
Filtered D-Subminiature connectors come with integrated EMI filter into MIL-STD platform for robust EMI equipment protection in a space saving design. Features & Benefits MIL-DTL-24308, MIL-DTL-83513 Micro-D and Combo D-Sub...
Integrated EMI filter into MIL-STD platform for robust EMI equipment protection in a space saving design. Features & Benefits Designed to meet or exceed all applicable requirements of the military...
Micro quadrax/twinax connectors are available in threaded, quick disconnect, SMA and Micro-D size packages, 25% smaller in diameter than SMA coaxial connectors, controlled impedance with tightly spaced PCB footprint. Features...
Micro-D Twinax Connectors (MDTX) offer Twinax blindmate assemblies fitted into a low-profile metalized Micro-D style shell, high speed signalling capable of 100 Ohm differential pair matched impedance, maximum space utilization,...
MIL-Spec type, quick release miniature connector, featuring IP67 sealing and EMI shielding. Lightweight and robust, it is available in both circular (7, 13, 19 ways) and rectangular (12, 21, 30...
SMPM Mini-Lock connectors can be selected for use with our High Frequency Cable Assemblies. The innovative, patent pending, design approach has allowed for high frequency operation up to 110 GHz,...
The 55 way Micro Circular Connector (C55 series) is equipped with 0.5 mm hyperboloid contacts, the C55 offers IP68 sealing and a current rating of 2A at 25°C to deliver...
The modular design of the H Series allows custom configurations from standard off-the-shelf components without the cost and lead-time of custom tooling. The H Series offer a variety of designs...
The N Series of mini modular, high density connectors offers a variety of combinations in a single connector frame. It employs a do-it-yourself system based on the building block principle,...
Ultraminiature triax connectors in threaded and quick disconnect formats are offered in straight, right angle, cable and PCB mount configurations, designed for numerous low loss twinaxial cables and concentric triax...