Smiths Interconnect, a Molex company L Series: High Density Modular Connector

Description
The L Series comes with frames in various lengths to accommodate a variety of module combinations. The frames range from a basic frame with just 2 side rails and 2 end caps, to more complex versions with jackscrews, backshells, cable clamps, etc. Features & Benefits Mixed signal, power, coaxial, data, fiber optic and pneumatic modules Provides up to 250 amp power Cable to chassis and rack & panel; Plastic backshell with strain relief and half turn quick disconnect jackscrew Float mountable for blind mating Configurations compliant to EN45545 standards and UL E102195 Large offering thanks to the modularity High reliability contact technology Several locking devices and hoods are proposed Modules temperature range from –55 °C to 125 °C Standard communication protocols for Cat5e and Cat6A modules: Ethernet and USB 2.0
Request a Quote Datasheet
Description
The L Series comes with frames in various lengths to accommodate a variety of module combinations. The frames range from a basic frame with just 2 side rails and 2 end caps, to more complex versions with jackscrews, backshells, cable clamps, etc. Features & Benefits Mixed signal, power, coaxial, data, fiber optic and pneumatic modules Provides up to 250 amp power Cable to chassis and rack & panel; Plastic backshell with strain relief and half turn quick disconnect jackscrew Float mountable for blind mating Configurations compliant to EN45545 standards and UL E102195 Large offering thanks to the modularity High reliability contact technology Several locking devices and hoods are proposed Modules temperature range from –55 °C to 125 °C Standard communication protocols for Cat5e and Cat6A modules: Ethernet and USB 2.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
L Series: High Density Modular Connector -  - Smiths Interconnect, a Molex company
London, United Kingdom
L Series: High Density Modular Connector
L Series: High Density Modular Connector
The L Series comes with frames in various lengths to accommodate a variety of module combinations. The frames range from a basic frame with just 2 side rails and 2 end caps, to more complex versions with jackscrews, backshells, cable clamps, etc. Features & Benefits Mixed signal, power, coaxial, data, fiber optic and pneumatic modules Provides up to 250 amp power Cable to chassis and rack & panel; Plastic backshell with strain relief and half turn quick disconnect jackscrew Float mountable for blind mating Configurations compliant to EN45545 standards and UL E102195 Large offering thanks to the modularity High reliability contact technology Several locking devices and hoods are proposed Modules temperature range from –55 °C to 125 °C Standard communication protocols for Cat5e and Cat6A modules: Ethernet and USB 2.0

The L Series comes with frames in various lengths to accommodate a variety of module combinations. The frames range from a basic frame with just 2 side rails and 2 end caps, to more complex versions with jackscrews, backshells, cable clamps, etc.

Features & Benefits

  • Mixed signal, power, coaxial, data, fiber optic and pneumatic modules
  • Provides up to 250 amp power
  • Cable to chassis and rack & panel; Plastic backshell with strain relief and half turn quick disconnect jackscrew
  • Float mountable for blind mating
  • Configurations compliant to EN45545 standards and UL E102195
  • Large offering thanks to the modularity
  • High reliability contact technology
  • Several locking devices and hoods are proposed
  • Modules temperature range from –55 °C to 125 °C
  • Standard communication protocols for Cat5e and Cat6A modules: Ethernet and USB 2.0
Supplier's Site Datasheet

Technical Specifications

  Smiths Interconnect, a Molex company
Product Category Electrical Connectors
Product Name L Series: High Density Modular Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

MIL-DTL-38999 Shell Styles 20 & 26 Quadrax Connectors: Differential Pair Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details
HyperGrip® Series: Push Pull High Density Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Micro-D Twinax (MDTX): With Size 10 Twinax Contacts -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details