Smiths Interconnect, a Molex company Datasheets for RF Waveguide Components

RF waveguide components are circular, elliptical or rectangular metal tubes or pipes through which electromagnetic waves are propagated in microwave and RF communications. The wave passing through the medium is forced to follow the path determined by the physical structure of the guide.
RF Waveguide Components: Learn more

Product Name Notes
Smiths Interconnect supplies waveguide couplers, combiners and splitters for a variety of space, defense and air defense radar applications. These devices are designed to complement our waveguide isolators and terminations.
The breadth of waveguide products includes devices operating from 1.0 to 52.0 GHz and includes isolators and circulators, combiners, transitions and terminations. Each product is designed for specific applications and...
The SpaceNXT™ Ku-Band High Power family of passive waveguide components are part of Smiths Interconnect’s overarching initiative to create a broad range of readily accessible space qualified waveguide Isolators, Circulators,...
Waveguide iso-adapters span from S to Ka-Band and include coaxial and waveguide isolators with transitions to waveguide and integrated assemblies including filtering and waveguide windows. Lowest mass waveguide iso-adapter solutions...
Waveguide to coaxial transitions are an integral capability of the business. Smiths Interconnect, a Molex company, offers a choice of connector type and orientation, pin/socket interfaces to waveguide apertures with...
Wide range of RF/Microwave isolators & circulators are offered in drop-in, coaxial, microstrip/ surface mount, and waveguide configurations from C-band to V-Band. These high performance components are highly compact, ruggedized...